Win Source Electronics RF Power Controller ICs - LTC1758-1EMS8#PBF 1061109-LTC1758-1EMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061109-LTC1758-1EMS 8#PBF Packaging: Tube/Rail Features: Single Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061109-LTC1758-1EMS 8#PBF Packaging: Tube/Rail Features: Single Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC1758-1EMS8#PBF - 1061109-LTC1758-1EMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC1758-1EMS8#PBF
1061109-LTC1758-1EMS8#PBF
RF Power Controller ICs - LTC1758-1EMS8#PBF 1061109-LTC1758-1EMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1061109-LTC1758-1EMS 8#PBF Packaging: Tube/Rail Features: Single Output Frequency: 850MHz to 2GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061109-LTC1758-1EMS8#PBF
Packaging: Tube/Rail
Features: Single Output
Frequency: 850MHz to 2GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1061109-LTC1758-1EMS8#PBF
Product Name RF Power Controller ICs - LTC1758-1EMS8#PBF
Package Type SOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1065IN8 - 1207092-LTC1065IN8 - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type DIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISP1110VHTS - 002091-ISP1110VHTS - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4 V ~ 5.5 V
Data Rate 12000 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC491IN#PBF - 1063755-LTC491IN#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACN - 072232-LT1180ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details