Manufacturer: Linear Technology
Win Source Part Number: 1060863-LTC1569CS8-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Linear Phase, Low Pass Switched Capacitor
Filter Order: 10th
Frequency - Cutoff or Center: 300kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1060863-LTC1569CS8-7#TRPBF |
| Product Name | Interface - Interface - Filters - Active - LTC1569CS8-7#TRPBF |
| Package Type | SOIC; 8-SOIC |