Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1060126-HBG-240-60A

Description
Win Source Part Number: 1060126-HBG-240-60A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HBG-240 (240W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 8 Ratings: IP65 Power (Watts): 240 W Voltage - Output: 36 ~ 60V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 93% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 75°C Dimension: 7.54" Dia x 2.72" H (191.5mm x 69.0mm) Alternative Parts (Cross-Reference): DRB100-24-1; RWS100B48; S8VK-C12024; HWS100A-48/A; S8VK-C06024; VCS100US48HBG-240-60 -A; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: HBG-240-60A-ND,1866- 2214 Base Product Number: HBG-240 Approval Agency: CB, CCC, CE, cURus, ENEC
Request a Quote Datasheet
Description
Win Source Part Number: 1060126-HBG-240-60A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HBG-240 (240W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 8 Ratings: IP65 Power (Watts): 240 W Voltage - Output: 36 ~ 60V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 93% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 75°C Dimension: 7.54" Dia x 2.72" H (191.5mm x 69.0mm) Alternative Parts (Cross-Reference): DRB100-24-1; RWS100B48; S8VK-C12024; HWS100A-48/A; S8VK-C06024; VCS100US48HBG-240-60 -A; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: HBG-240-60A-ND,1866- 2214 Base Product Number: HBG-240 Approval Agency: CB, CCC, CE, cURus, ENEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1060126-HBG-240-60A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1060126-HBG-240-60A
Power Supplies - External/Internal (Off-Board) - LED Drivers 1060126-HBG-240-60A
Win Source Part Number: 1060126-HBG-240-60A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: HBG-240 (240W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 8 Ratings: IP65 Power (Watts): 240 W Voltage - Output: 36 ~ 60V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 90VAC Voltage - Input (Max): 305VAC Efficiency: 93% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 75°C Dimension: 7.54" Dia x 2.72" H (191.5mm x 69.0mm) Alternative Parts (Cross-Reference): DRB100-24-1; RWS100B48; S8VK-C12024; HWS100A-48/A; S8VK-C06024; VCS100US48HBG-240-60 -A; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: HBG-240-60A-ND,1866- 2214 Base Product Number: HBG-240 Approval Agency: CB, CCC, CE, cURus, ENEC

Win Source Part Number: 1060126-HBG-240-60A
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: HBG-240 (240W)
Type: Constant Current, Voltage
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 8
Ratings: IP65
Power (Watts): 240 W
Voltage - Output: 36 ~ 60V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 305VAC
Efficiency: 93%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 75°C
Dimension: 7.54" Dia x 2.72" H (191.5mm x 69.0mm)
Alternative Parts (Cross-Reference): DRB100-24-1; RWS100B48; S8VK-C12024; HWS100A-48/A; S8VK-C06024; VCS100US48HBG-240-60-A;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Mfr: MEAN WELL USA Inc.
Other Names: HBG-240-60A-ND,1866-2214
Base Product Number: HBG-240
Approval Agency: CB, CCC, CE, cURus, ENEC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1060126-HBG-240-60A
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LTC3453EUF#PBF - 739527-LTC3453EUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 4.5 volts
View Details
PMIC - PMIC - LED Drivers - NJU6060V - 1231420-NJU6060V - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3220IPF-1#PBF - 1062450-LTC3220IPF-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 20 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3595EUHH#TRPBF - 129704-LT3595EUHH#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 50 milliamps
View Details