Win Source Electronics RF Mixers - LT5527EUF#TRPBF 1059925-LT5527EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059925-LT5527EUF#TR PBF Packaging: Reel - TR Frequency: 400MHz to 3.7GHz Gain: 2.3dB Noise Figure: 12.5dB RF Type: Cellular, GSM, MMDS, TD-SCDMA, UMTS, WCDMA Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059925-LT5527EUF#TR PBF Packaging: Reel - TR Frequency: 400MHz to 3.7GHz Gain: 2.3dB Noise Figure: 12.5dB RF Type: Cellular, GSM, MMDS, TD-SCDMA, UMTS, WCDMA Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5527EUF#TRPBF - 1059925-LT5527EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5527EUF#TRPBF
1059925-LT5527EUF#TRPBF
RF Mixers - LT5527EUF#TRPBF 1059925-LT5527EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059925-LT5527EUF#TR PBF Packaging: Reel - TR Frequency: 400MHz to 3.7GHz Gain: 2.3dB Noise Figure: 12.5dB RF Type: Cellular, GSM, MMDS, TD-SCDMA, UMTS, WCDMA Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 88mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059925-LT5527EUF#TRPBF
Packaging: Reel - TR
Frequency: 400MHz to 3.7GHz
Gain: 2.3dB
Noise Figure: 12.5dB
RF Type: Cellular, GSM, MMDS, TD-SCDMA, UMTS, WCDMA
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 4.5 V to 5.25 V
Operating Supply Current: 88mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 1059925-LT5527EUF#TRPBF
Product Name RF Mixers - LT5527EUF#TRPBF
Package Type 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5579IUH#PBF - 1059938-LT5579IUH#PBF - Win Source Electronics
Specs
Package Type 24-QFN (5x5)
RF 1500 to 3800 MHz
View Details
RF Mixers - LT5560EDD#TRPBF - 95154-LT5560EDD#TRPBF - Win Source Electronics
Specs
Package Type 8-DFN (3x3)
RF 0.0100 to 4000 MHz
View Details
RF Mixers - LTC5551IUF#TRPBF - 754467-LTC5551IUF#TRPBF - Win Source Electronics
Specs
RF 300 to 3500 MHz
View Details
RF Mixers - LT5557EUF#TRPBF - 95152-LT5557EUF#TRPBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 3800 MHz
View Details