Manufacturer: Linear Technology
Win Source Part Number: 1059517-LT3652HVEMSE
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 4 to 5
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 18V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MSOP-EP
Maximum Supply Voltage: 34V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Battery Charger ICs |
| Product Number | 1059517-LT3652HVEMSE#TRPBF |
| Product Name | PMIC - PMIC - Battery Chargers - LT3652HVEMSE#TRPBF |
| Charger Type | Linear |
| Package Type | SOP; 12-MSOP-EP |
| Cells | 4 to 5 |