Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4012CUF-2#PBF 783847-LTC4012CUF-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783847-LTC4012CUF-2# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.8V Family Name: LTC4012-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4012CUF-2#TRPBF; LTC4012IUF-1#PBF; LTC4012IUF-1#TRPBF; LTC4012IUF-2#TRPBF; Introduction Date: May 22, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783847-LTC4012CUF-2# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.8V Family Name: LTC4012-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4012CUF-2#TRPBF; LTC4012IUF-1#PBF; LTC4012IUF-1#TRPBF; LTC4012IUF-2#TRPBF; Introduction Date: May 22, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4012CUF-2#PBF - 783847-LTC4012CUF-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4012CUF-2#PBF
783847-LTC4012CUF-2#PBF
PMIC - PMIC - Battery Chargers - LTC4012CUF-2#PBF 783847-LTC4012CUF-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783847-LTC4012CUF-2# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.8V Family Name: LTC4012-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4012CUF-2#TRPBF; LTC4012IUF-1#PBF; LTC4012IUF-1#TRPBF; LTC4012IUF-2#TRPBF; Introduction Date: May 22, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783847-LTC4012CUF-2#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 20-WFQFN Exposed Pad
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 16.8V
Family Name: LTC4012-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LTC4012CUF-2#TRPBF; LTC4012IUF-1#PBF; LTC4012IUF-1#TRPBF; LTC4012IUF-2#TRPBF;
Introduction Date: May 22, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783847-LTC4012CUF-2#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4012CUF-2#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4075EDD#PBF - 783883-LTC4075EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1513-2CT7#PBF - 780535-LT1513-2CT7#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4059AEDC#TRMPBF - 783861-LTC4059AEDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 900 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4088EDE-2#PBF - 1063328-LTC4088EDE-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details