Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1034104-ELG-100-42A

Description
Win Source Part Number: 1034104-ELG-100-42A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: ELG-100 (100W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 16 Ratings: IP65 Power (Watts): 96 W Voltage - Output: 21 ~ 42V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 2.28A Voltage - Input (Min): 100VAC Voltage - Input (Max): 305VAC Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 90°C Dimension: 6.89" L x 2.48" W x 1.40" H (175.0mm x 63.0mm x 35.5mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-1454,ELG-100-42 A-ND Base Product Number: ELG-100 Approval Agency: CB, CCC, CE, cURus, ENEC, RCM
Request a Quote Datasheet
Description
Win Source Part Number: 1034104-ELG-100-42A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: ELG-100 (100W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 16 Ratings: IP65 Power (Watts): 96 W Voltage - Output: 21 ~ 42V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 2.28A Voltage - Input (Min): 100VAC Voltage - Input (Max): 305VAC Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 90°C Dimension: 6.89" L x 2.48" W x 1.40" H (175.0mm x 63.0mm x 35.5mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-1454,ELG-100-42 A-ND Base Product Number: ELG-100 Approval Agency: CB, CCC, CE, cURus, ENEC, RCM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1034104-ELG-100-42A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1034104-ELG-100-42A
Power Supplies - External/Internal (Off-Board) - LED Drivers 1034104-ELG-100-42A
Win Source Part Number: 1034104-ELG-100-42A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: ELG-100 (100W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 16 Ratings: IP65 Power (Watts): 96 W Voltage - Output: 21 ~ 42V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 2.28A Voltage - Input (Min): 100VAC Voltage - Input (Max): 305VAC Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 90°C Dimension: 6.89" L x 2.48" W x 1.40" H (175.0mm x 63.0mm x 35.5mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-1454,ELG-100-42 A-ND Base Product Number: ELG-100 Approval Agency: CB, CCC, CE, cURus, ENEC, RCM

Win Source Part Number: 1034104-ELG-100-42A
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: ELG-100 (100W)
Type: Constant Current, Voltage
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 16
Ratings: IP65
Power (Watts): 96 W
Voltage - Output: 21 ~ 42V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 2.28A
Voltage - Input (Min): 100VAC
Voltage - Input (Max): 305VAC
Efficiency: 90%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 90°C
Dimension: 6.89" L x 2.48" W x 1.40" H (175.0mm x 63.0mm x 35.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: MEAN WELL USA Inc.
Other Names: 1866-1454,ELG-100-42A-ND
Base Product Number: ELG-100
Approval Agency: CB, CCC, CE, cURus, ENEC, RCM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1034104-ELG-100-42A
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3519EMS-1#PBF - 781118-LT3519EMS-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Newest Parts - LT3599FE - 1206771-LT3599FE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3599EFE - 1206769-LT3599EFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1338276-KTD2052AEVAA-TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-UFDFN Exposed Pad
View Details