Win Source Electronics Board Mount LED Drivers - LT3756HMSE-2#PBF 781261-LT3756HMSE-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781261-LT3756HMSE-2# PBF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Voltage - Output: 100V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3756H Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3756EMSE-2#PBF; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781261-LT3756HMSE-2# PBF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Voltage - Output: 100V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3756H Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3756EMSE-2#PBF; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3756HMSE-2#PBF - 781261-LT3756HMSE-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3756HMSE-2#PBF
781261-LT3756HMSE-2#PBF
Board Mount LED Drivers - LT3756HMSE-2#PBF 781261-LT3756HMSE-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 781261-LT3756HMSE-2# PBF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Voltage - Output: 100V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3756H Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3756EMSE-2#PBF; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781261-LT3756HMSE-2#PBF
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Voltage - Output: 100V
Frequency: 100kHz ~ 1MHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3756H
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Voltage Supply MAX: 100V
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3756EMSE-2#PBF;
Introduction Date: August 18, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781261-LT3756HMSE-2#PBF
Product Name Board Mount LED Drivers - LT3756HMSE-2#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3496EUFD#TRPBF - 732128-LT3496EUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Electronic Wholesale - TB62747BFNAG - 1264292-TB62747BFNAG - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3486EDHC#TRPBF - 781056-LT3486EDHC#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3496HUFD#TRPBF - 781067-LT3496HUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details