Manufacturer: Linear Technology
Win Source Part Number: 101071-LTC5509ESC6#T
Packaging: Reel - TR
Frequency: 300MHz to 3GHz
RF Type: General Purpose
Input Range: -30dBm to 6dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 600μA
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 101071-LTC5509ESC6#TRPBF |
| Product Name | RF Detectors - LTC5509ESC6#TRPBF |
| Frequency | 3.00E8 to 3.00E9 Hz |