Win Source Electronics RF Detectors - LT5537EDDB#TRMPBF 781471-LT5537EDDB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781471-LT5537EDDB#TR MPBF Packaging: Reel package Package: 8-WFDFN Exposed Pad Frequency: 10MHz ~ 1GHz Operating Supply Voltage: 2.7 V ~ 5.25 V RF Type: General Accuracy: ±1dB Input Range: -76dBm ~ 14dBm Family Name: LT5537 Categories: RF/IF and RFID Operating Supply Current: 15mA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): LT5537EDDB#TRM; LT5537EDDB; LT5537EDDB#TR; LT5537EDDB#PBF; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781471-LT5537EDDB#TR MPBF Packaging: Reel package Package: 8-WFDFN Exposed Pad Frequency: 10MHz ~ 1GHz Operating Supply Voltage: 2.7 V ~ 5.25 V RF Type: General Accuracy: ±1dB Input Range: -76dBm ~ 14dBm Family Name: LT5537 Categories: RF/IF and RFID Operating Supply Current: 15mA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): LT5537EDDB#TRM; LT5537EDDB; LT5537EDDB#TR; LT5537EDDB#PBF; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LT5537EDDB#TRMPBF - 781471-LT5537EDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LT5537EDDB#TRMPBF
781471-LT5537EDDB#TRMPBF
RF Detectors - LT5537EDDB#TRMPBF 781471-LT5537EDDB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781471-LT5537EDDB#TR MPBF Packaging: Reel package Package: 8-WFDFN Exposed Pad Frequency: 10MHz ~ 1GHz Operating Supply Voltage: 2.7 V ~ 5.25 V RF Type: General Accuracy: ±1dB Input Range: -76dBm ~ 14dBm Family Name: LT5537 Categories: RF/IF and RFID Operating Supply Current: 15mA Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): LT5537EDDB#TRM; LT5537EDDB; LT5537EDDB#TR; LT5537EDDB#PBF; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781471-LT5537EDDB#TRMPBF
Packaging: Reel package
Package: 8-WFDFN Exposed Pad
Frequency: 10MHz ~ 1GHz
Operating Supply Voltage: 2.7 V ~ 5.25 V
RF Type: General
Accuracy: ±1dB
Input Range: -76dBm ~ 14dBm
Family Name: LT5537
Categories: RF/IF and RFID
Operating Supply Current: 15mA
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): LT5537EDDB#TRM; LT5537EDDB; LT5537EDDB#TR; LT5537EDDB#PBF;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 781471-LT5537EDDB#TRMPBF
Product Name RF Detectors - LT5537EDDB#TRMPBF
Frequency 1.00E7 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Misc ICs and Modules - LTM9004IV-AC#PBF - 784668-LTM9004IV-AC#PBF - Win Source Electronics
Specs
Frequency 7.00E8 to 2.70E9 Hz
View Details
RF Detectors - LTC5530ES6 - 97862-LTC5530ES6 - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details
RF Transceiver ICs - LTC5800IWR-WHMA#PBF - 784217-LTC5800IWR-WHMA#PBF - Win Source Electronics
Specs
RFID Product Transceiver
Interface I2C, JTAG, SPI, UART
Frequency 2.40E9 Hz
View Details