Win Source Electronics RF Detectors - LTC5532EDC#TRMPBF 784201-LTC5532EDC#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784201-LTC5532EDC#TR MPBF Packaging: Reel package Package: 6-WFDFN Exposed Pad Frequency: 300MHz ~ 7GHz Operating Supply Voltage: 2.7 V ~ 6 V RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm ~ 10dBm Family Name: LTC5532 Categories: RF/IF and RFID Operating Supply Current: 500μA Manufacturer Package: 6-DFN (2x2) Alternative Parts (Cross-Reference): LTC5532EDC#TRM; LTC5532EDCTR; LTC5532EDC#TR; LTC5532EDC; Introduction Date: September 15, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784201-LTC5532EDC#TR MPBF Packaging: Reel package Package: 6-WFDFN Exposed Pad Frequency: 300MHz ~ 7GHz Operating Supply Voltage: 2.7 V ~ 6 V RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm ~ 10dBm Family Name: LTC5532 Categories: RF/IF and RFID Operating Supply Current: 500μA Manufacturer Package: 6-DFN (2x2) Alternative Parts (Cross-Reference): LTC5532EDC#TRM; LTC5532EDCTR; LTC5532EDC#TR; LTC5532EDC; Introduction Date: September 15, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5532EDC#TRMPBF - 784201-LTC5532EDC#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5532EDC#TRMPBF
784201-LTC5532EDC#TRMPBF
RF Detectors - LTC5532EDC#TRMPBF 784201-LTC5532EDC#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784201-LTC5532EDC#TR MPBF Packaging: Reel package Package: 6-WFDFN Exposed Pad Frequency: 300MHz ~ 7GHz Operating Supply Voltage: 2.7 V ~ 6 V RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN Input Range: -32dBm ~ 10dBm Family Name: LTC5532 Categories: RF/IF and RFID Operating Supply Current: 500μA Manufacturer Package: 6-DFN (2x2) Alternative Parts (Cross-Reference): LTC5532EDC#TRM; LTC5532EDCTR; LTC5532EDC#TR; LTC5532EDC; Introduction Date: September 15, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784201-LTC5532EDC#TRMPBF
Packaging: Reel package
Package: 6-WFDFN Exposed Pad
Frequency: 300MHz ~ 7GHz
Operating Supply Voltage: 2.7 V ~ 6 V
RF Type: 802.11a/b/g/WiFi, Wireless Modem, WLAN
Input Range: -32dBm ~ 10dBm
Family Name: LTC5532
Categories: RF/IF and RFID
Operating Supply Current: 500μA
Manufacturer Package: 6-DFN (2x2)
Alternative Parts (Cross-Reference): LTC5532EDC#TRM; LTC5532EDCTR; LTC5532EDC#TR; LTC5532EDC;
Introduction Date: September 15, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 784201-LTC5532EDC#TRMPBF
Product Name RF Detectors - LTC5532EDC#TRMPBF
Frequency 3.00E8 to 7.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 141428-TDA7010T3TM - Win Source Electronics
Specs
Interface PCB, Surface Mount
Frequency 1.50E6 to 1.10E8 Hz
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Electronic Surplus - H2U262GKBA0100 - 1178265-H2U262GKBA0100 - Win Source Electronics
Specs
Frequency 2.40E9 to 2.50E9 Hz
View Details