Manufacturer: ST-Ericsson Inc
Win Source Part Number: 105822-TEA5767HN3FE
Category: RF/IF and RFID
Family: RF Receivers
Package: 40-VFQFN Exposed Pad
Manufacturer Device Package: 40-HVQFN (6x6)
Operating Supply Voltage: 2.5 V ~ 5 V
Current - Receiving: 10.5mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 105822-TEA5767HN3FE |
| Product Name | RF/IF and RFID |