Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4089EDJC#PBF 072609-LTC4089EDJC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072609-LTC4089EDJC#P BF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 22-DFN (6x3) Maximum Supply Voltage: 5.5V, 36V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072609-LTC4089EDJC#P BF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 22-DFN (6x3) Maximum Supply Voltage: 5.5V, 36V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4089EDJC#PBF - 072609-LTC4089EDJC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4089EDJC#PBF
072609-LTC4089EDJC#PBF
PMIC - PMIC - Battery Chargers - LTC4089EDJC#PBF 072609-LTC4089EDJC#PBF
Manufacturer: Linear Technology Win Source Part Number: 072609-LTC4089EDJC#P BF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 22-DFN (6x3) Maximum Supply Voltage: 5.5V, 36V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072609-LTC4089EDJC#PBF
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 22-DFN (6x3)
Maximum Supply Voltage: 5.5V, 36V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 072609-LTC4089EDJC#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4089EDJC#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1510CS#TR - 302639-LT1510CS#TR - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-4#PBF - 783893-LTC4085EDE-4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1500 mA
View Details
PMIC - PMIC - Battery Chargers - LT1505CG-1#PBF - 130262-LT1505CG-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 28-SSOP
View Details
PMIC - PMIC - Battery Chargers - LT1512CGN - 072284-LT1512CGN - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 1
View Details