Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4002ES8-4.2#PBF 133132-LTC4002ES8-4.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 133132-LTC4002ES8-4. 2#PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 22V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 133132-LTC4002ES8-4. 2#PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 22V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4002ES8-4.2#PBF - 133132-LTC4002ES8-4.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4002ES8-4.2#PBF
133132-LTC4002ES8-4.2#PBF
PMIC - PMIC - Battery Chargers - LTC4002ES8-4.2#PBF 133132-LTC4002ES8-4.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 133132-LTC4002ES8-4. 2#PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 22V

Manufacturer: Linear Technology
Win Source Part Number: 133132-LTC4002ES8-4.2#PBF
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 22V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 133132-LTC4002ES8-4.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4002ES8-4.2#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4000IGN-1#PBF - 783827-LTC4000IGN-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 3
View Details
PMIC - PMIC - Battery Chargers - LTC4089EDJC#TRPBF - 809308-LTC4089EDJC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1200 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4069EDC#TRMPBF - 783874-LTC4069EDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 750 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4080XEDD#TRPBF - 124040-LTC4080XEDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 1
View Details