Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4068XEDD-4.2#PBF 132508-LTC4068XEDD-4.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132508-LTC4068XEDD-4 .2#PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Maximum Supply Voltage: 6.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 132508-LTC4068XEDD-4 .2#PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Maximum Supply Voltage: 6.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4068XEDD-4.2#PBF - 132508-LTC4068XEDD-4.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4068XEDD-4.2#PBF
132508-LTC4068XEDD-4.2#PBF
PMIC - PMIC - Battery Chargers - LTC4068XEDD-4.2#PBF 132508-LTC4068XEDD-4.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 132508-LTC4068XEDD-4 .2#PBF Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 950mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Maximum Supply Voltage: 6.5V

Manufacturer: Linear Technology
Win Source Part Number: 132508-LTC4068XEDD-4.2#PBF
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Maximum Supply Voltage: 6.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 132508-LTC4068XEDD-4.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4068XEDD-4.2#PBF
Charger Type Linear
Package Type 8-DFN (3x3)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1510IS8#PBF - 780530-LT1510IS8#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC1734ES6-4.2#TRPBF - 109929-LTC1734ES6-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE#PBF - 099966-LTC4085EDE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1510IS#PBF - 1058410-LT1510IS#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 16-SOIC
View Details