Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308CMS8#TRPBF 020659-LTC4308CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020659-LTC4308CMS8#T RPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020659-LTC4308CMS8#T RPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308CMS8#TRPBF - 020659-LTC4308CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308CMS8#TRPBF
020659-LTC4308CMS8#TRPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308CMS8#TRPBF 020659-LTC4308CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020659-LTC4308CMS8#T RPBF Packaging: Reel - TR Type: Buffer, Accelerator Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020659-LTC4308CMS8#TRPBF
Packaging: Reel - TR
Type: Buffer, Accelerator
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 7mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 020659-LTC4308CMS8#TRPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4308CMS8#TRPBF
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CSC6#TRPBF - 116582-LTC4311CSC6#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SC-70-6
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CN16 - 072169-LT1039CN16 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CSW#TRPBF - 119958-LTC1323CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details