WIMA Film Capacitors FKP2C013301D00JSSD

Description
FKP 2 3300 PF 63 VDC 4.5X6X7.2 P
Request a Quote Datasheet
Description
FKP 2 3300 PF 63 VDC 4.5X6X7.2 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKP2C013301D00JSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 2 3300 PF 63 VDC 4.5X6X7.2 P

FKP 2 3300 PF 63 VDC 4.5X6X7.2 P

Buy Now Datasheet
Capacitors - Film Capacitors FKP2C013301D00JSSD
FKP 2 3300 PF 63 VDC 4.5X6X7.2 P

FKP 2 3300 PF 63 VDC 4.5X6X7.2 P

Supplier's Site
Capacitor Polypropylene Pp Film, 3300Pf, 63V, 5%, Radial; Dielectric Type Wima - 25M9474 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 3300Pf, 63V, 5%, Radial; Dielectric Type Wima
25M9474
Capacitor Polypropylene Pp Film, 3300Pf, 63V, 5%, Radial; Dielectric Type Wima 25M9474
CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 63V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 63V, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1928-FKP2C013301D00JSSD-ND FKP2C013301D00JSSD 25M9474
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film, 3300Pf, 63V, 5%, Radial; Dielectric Type Wima
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Film / Foil PP
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details