Mini-Circuits’ ACUDIAL-N Series connector Gage kit is a push on type gage designed to measure the center contact pin location from the outer conductor mating surface of type N female and male connectors per MIL-PRF-39012 class 2. Refer to dimensions A(MP) and B (MF) in Figure 1. A(MP) and B(MF) dimensions are termed as interface matting dimensions. The ACUDIAL-N Gage kit consists of: 1. a dial indicator assembly graduated in 0.001 increments with integral female and male measurement bushings. 2. female and male master gage 3. Instruction manual all contained in a solid wooden instrument case (8.5 x 7 x 3.5 inches) Before checking the interface dimensions of any connector the dial indicator is set to zero by means of a master gage. After zeroing , the connector is engaged on the on the male or female bushing of the gage depending upon the gender of connector The resultant reading is the actual deviation from the nominal (mean) dimension as indicated in following table 1. APPLICATION All the coaxial connectors mounted on device cables or any test equipment should always be gaged before mating to insure compliance. Such check helps in averting interfered matting and to assure proper electrical performance and produce accurate test data and preventing damage to the device being tested. The ACUDIAL-N Gage kit is the right tool for all of these situations, and can also be used for performing production checkout, incoming inspections, routine quality control, and general laboratory operations. COMPLIANCE y Per ASME B89.1.10M-2001, C5.12 y Per ASME B89.1.10M-2001, Table 3 y Performance standards are in compliance with ANSI/NCSL Z540-1 and iso 10012-1 REV. C ECO-025796 MCL NY 250616 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c
om PAGE 1 OF 2 CALIBRATION SOLUTIONS N-Type Connector Gage Kit ACUDIAL-N SPECIFICATIONS N-TYPE CONTACT PIN LOCATION Table 1. Contact Pin Location for N-Type Connectors Specification FP MP MIL-STD-348A +0.000 +0.020 0.207 0.210 CLASS 2 -0.020 -0.000 Fig 1. N-Type Contact Pin Location Dimension N-Type Connector Gage Specifications Characteristics Limits Comments Gage Resolution 0.0002” 1/5 Least dial graduation MASTER GAGES Gage Calibration 1 Least dial graduation plus 0.000250 0.00125” Accuracy measurement guardband Gage 0.0001” 1/5 Least dial graduation Repeatability Master Accuracy 0.0000025” 0.0001 Range Fig 2. Gaging a Female N-Type Connector Total Uncertainty Table 2. Gage Dimensions Female RSS 0.001270089 (Root sum of squares) Specification Min. "A" Max. "A" Mean "A" Worst Case 0.001575 (Sum of all units) +0.000 0.206 0.206 0.207 0.2065 -0.001 Fig 3. Gaging a Male N-Type Connector Table 3. Gage Dimensions Male Specification Min. "B" Max. "B" Mean "B" +0.001 0.210 0.210 0.211 0.2105 -0.000 NOTES A. Performance and quality attributes and conditions not expressly stated in this specification document are intended to be excluded and do not form a part of this specification document. B. Electrical specifications and performance data contained in this specification document are based on Mini-Circuit’s applicable established test performance criteria and measurement instructions. C. The parts covered by this specification document are subject to Mini-Circuits standard limited warranty and terms and conditions (collectively, “Standard Terms”); Purchasers of this part are entitled to the rights and benefits contained therein. For a full statement of the standard. Terms and the exclusive rights and remedies thereunder, please visit Mini-Circuits’ website at www.minicircuits.com
/MCLStore/terms.jsp www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.c
om PAGE 2 OF 2
Mini-Circuits’ ACUDIAL-N Series connector Gage kit is a push on type gage designed to measure the center contact pin location from the outer conductor mating surface of type N female and male connectors per MIL-PRF-39012 class 2. Refer to dimensions A(MP) and B (MF) in Figure 1. A(MP) and B(MF) dimensions are termed as interface matting dimensions. The ACUDIAL-N Gage kit consists of: 1. a dial indicator assembly graduated in 0.001 increments with integral female and male measurement bushings. 2. female and male master gage 3. Instruction manual all contained in a solid wooden instrument case (8.5 x 7 x 3.5 inches) Before checking the interface dimensions of any connector the dial indicator is set to zero by means of a master gage. After zeroing , the connector is engaged on the on the male or female bushing of the gage depending upon the gender of connector The resultant reading is the actual deviation from the nominal (mean) dimension as indicated in following table 1. APPLICATION All the coaxial connectors mounted on device cables or any test equipment should always be gaged before mating to insure compliance. Such check helps in averting interfered matting and to assure proper electrical performance and produce accurate test data and preventing damage to the device being tested. The ACUDIAL-N Gage kit is the right tool for all of these situations, and can also be used for performing production checkout, incoming inspections, routine quality control, and general laboratory operations. COMPLIANCE y Per ASME B89.1.10M-2001, C5.12 y Per ASME B89.1.10M-2001, Table 3 y Performance standards are in compliance with ANSI/NCSL Z540-1 and iso 10012-1 REV. C ECO-025796 MCL NY 250616 www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 1 OF 2 CALIBRATION SOLUTIONS N-Type Connector Gage Kit ACUDIAL-N SPECIFICATIONS N-TYPE CONTACT PIN LOCATION Table 1. Contact Pin Location for N-Type Connectors Specification FP MP MIL-STD-348A +0.000 +0.020 0.207 0.210 CLASS 2 -0.020 -0.000 Fig 1. N-Type Contact Pin Location Dimension N-Type Connector Gage Specifications Characteristics Limits Comments Gage Resolution 0.0002” 1/5 Least dial graduation MASTER GAGES Gage Calibration 1 Least dial graduation plus 0.000250 0.00125” Accuracy measurement guardband Gage 0.0001” 1/5 Least dial graduation Repeatability Master Accuracy 0.0000025” 0.0001 Range Fig 2. Gaging a Female N-Type Connector Total Uncertainty Table 2. Gage Dimensions Female RSS 0.001270089 (Root sum of squares) Specification Min. "A" Max. "A" Mean "A" Worst Case 0.001575 (Sum of all units) +0.000 0.206 0.206 0.207 0.2065 -0.001 Fig 3. Gaging a Male N-Type Connector Table 3. Gage Dimensions Male Specification Min. "B" Max. "B" Mean "B" +0.001 0.210 0.210 0.211 0.2105 -0.000 NOTES A. Performance and quality attributes and conditions not expressly stated in this specification document are intended to be excluded and do not form a part of this specification document. B. Electrical specifications and performance data contained in this specification document are based on Mini-Circuit’s applicable established test performance criteria and measurement instructions. C. The parts covered by this specification document are subject to Mini-Circuits standard limited warranty and terms and conditions (collectively, “Standard Terms”); Purchasers of this part are entitled to the rights and benefits contained therein. For a full statement of the standard. Terms and the exclusive rights and remedies thereunder, please visit Mini-Circuits’ website at www.minicircuits.com/MCLStore/terms.jsp www.minicircuits.com P.O. Box 350166, Brooklyn, NY 11235-0003 (718) 934-4500 sales@minicircuits.com PAGE 2 OF 2