HydraCheck Inc. QUADRIGAGE, GLYCERINE-FILLED

Description
The glycerine-filled Quadrigage (Tetra Gauge) offers pressure readings from 0 to 6000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 300 PSI. Medium-pressure gauge range – 0 to 1000 PSI. High-pressure gauge range – 0 to 6000 PSI.
Request a Quote
Description
The glycerine-filled Quadrigage (Tetra Gauge) offers pressure readings from 0 to 6000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 300 PSI. Medium-pressure gauge range – 0 to 1000 PSI. High-pressure gauge range – 0 to 6000 PSI.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
QUADRIGAGE, GLYCERINE-FILLED -  - HydraCheck Inc.
Salt Lake City, UT, USA
QUADRIGAGE, GLYCERINE-FILLED
QUADRIGAGE, GLYCERINE-FILLED
The glycerine-filled Quadrigage (Tetra Gauge) offers pressure readings from 0 to 6000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 300 PSI. Medium-pressure gauge range – 0 to 1000 PSI. High-pressure gauge range – 0 to 6000 PSI.

The glycerine-filled Quadrigage (Tetra Gauge) offers pressure readings from 0 to 6000 PSI via 3 pressure gauges.

  • Low-pressure gauge range – 0 to 300 PSI.
  • Medium-pressure gauge range – 0 to 1000 PSI.
  • High-pressure gauge range – 0 to 6000 PSI.
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Mechanical Pressure Gauges
Product Name QUADRIGAGE, GLYCERINE-FILLED
Type Dual Scale
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Filled Pressure and Vacuum Gauge - MPa/Kgcm2 -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 8702 psi (6124 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
QUADRIGAGE, STANDARD -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
Diameter 15.5 inch (394 mm)
View Details
Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid; Gas
View Details