Festo Corporation Pressure gauge MA-40-1-G1/8-MPA

Description
Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R, metric, or G thread, push-in connector Display units bar, psi, MPa
Request a Quote Datasheet
Description
Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R, metric, or G thread, push-in connector Display units bar, psi, MPa
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure gauge - MA-40-1-G1/8-MPA - Festo Corporation
Islandia, NY, United States
Pressure gauge
MA-40-1-G1/8-MPA
Pressure gauge MA-40-1-G1/8-MPA
Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R, metric, or G thread, push-in connector Display units bar, psi, MPa
  • Designs based on DIN EN 837-1, with optional red-green range
  • Pneumatic connection via R, metric, or G thread, push-in connector
  • Display units bar, psi, MPa
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Pressure Gauges
Product Number MA-40-1-G1/8-MPA
Product Name Pressure gauge
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure gauge - PAGN-26-1.6M-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure gauge - MA-27-1,0-M5-MPA - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Pressure gauge kit - DPA-63-10-MA-SET - Festo Corporation
Specs
Type Gauge
Working Pressure Range 145 psi (102 m H2O)
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Flanged precision pressure gauge - FMAP-63-4-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details