WIKA Instrument, LP Pressure Gauges 48634511

Description
WIKA 48634511 Pressure Gauge
Request a Quote
Description
WIKA 48634511 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 2686048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
2686048
Pressure Gauges 2686048
WIKA 48634511 Pressure Gauge

WIKA 48634511 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 2686048
Product Name Pressure Gauges
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Pressure Gauges - 4578939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 23.21 psi (0.0 to 16.33 m H2O)
Dial Size 2.48 inch (63 mm)
View Details
Alarm, Audible, Low Pressure, 0-15 Psig, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
View Details