UKAS(3890575) 50MM, 0-4BAR GAUGE
| RS Components, Ltd. | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | 1926106 |
| Product Name | Pressure Gauges |
| Type | Gauge |
| Working Pressure Range | 0.0 to 58.02 psi (0.0 to 40.83 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |