ABB Measurement & Analytics Absolute Pressure Transmitter Model 261AC

Description
The compact, robust transmitter housing is made of 316 stainless steel as a standard. Due to its high corrosion resistance it can be used in a wide variety of process and ambient conditions without any problems. The user friendly display allows simple and intuitive local transmitter operation. Full device support, including diagnostic / maintenance information is guaranteed via the Device Type Manager software used in either a stand alone or system engineering tool. The transmitter provides local zero and span adjustments even without display. The wide range of available process connections meets even special industrial requirements: Threaded connections: e.g. for the power, pulp/paper, or oil and gas industries Flange connections: e.g. for the chemical industry Hygienic connections: e.g. for the pharmaceutical or food and beverages industries
Request a Quote Datasheet
Description
The compact, robust transmitter housing is made of 316 stainless steel as a standard. Due to its high corrosion resistance it can be used in a wide variety of process and ambient conditions without any problems. The user friendly display allows simple and intuitive local transmitter operation. Full device support, including diagnostic / maintenance information is guaranteed via the Device Type Manager software used in either a stand alone or system engineering tool. The transmitter provides local zero and span adjustments even without display. The wide range of available process connections meets even special industrial requirements: Threaded connections: e.g. for the power, pulp/paper, or oil and gas industries Flange connections: e.g. for the chemical industry Hygienic connections: e.g. for the pharmaceutical or food and beverages industries
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Pressure Transmitter - Model 261AC - ABB Measurement & Analytics
Zurich, Switzerland
Absolute Pressure Transmitter
Model 261AC
Absolute Pressure Transmitter Model 261AC
The compact, robust transmitter housing is made of 316 stainless steel as a standard. Due to its high corrosion resistance it can be used in a wide variety of process and ambient conditions without any problems. The user friendly display allows simple and intuitive local transmitter operation. Full device support, including diagnostic / maintenance information is guaranteed via the Device Type Manager software used in either a stand alone or system engineering tool. The transmitter provides local zero and span adjustments even without display. The wide range of available process connections meets even special industrial requirements: Threaded connections: e.g. for the power, pulp/paper, or oil and gas industries Flange connections: e.g. for the chemical industry Hygienic connections: e.g. for the pharmaceutical or food and beverages industries

The compact, robust transmitter housing is made of 316 stainless steel as a standard. Due to its high corrosion resistance it can be used in a wide variety of process and ambient conditions without any problems.
The user friendly display allows simple and intuitive local transmitter operation. Full device support, including diagnostic / maintenance information is guaranteed via the Device Type Manager software used in either a stand alone or system engineering tool. The transmitter provides local zero and span adjustments even without display.
The wide range of available process connections meets even special industrial requirements:

  • Threaded connections: e.g. for the power, pulp/paper, or oil and gas industries
  • Flange connections: e.g. for the chemical industry
  • Hygienic connections: e.g. for the pharmaceutical or food and beverages industries
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Pressure Transmitters
Product Number Model 261AC
Product Name Absolute Pressure Transmitter
Signal Output Analog Current
Pressure Measurement Absolute
Media Liquid; Gas; Handles Hazardous Materials
Working Pressure Range -5.8 to 8700 psi (-4.08 to 6123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gauge Pressure Transmitter - Model 261GN - ABB Measurement & Analytics
Specs
Signal Output Analog Current
Pressure Measurement Gauge
Media Liquid; Gas; Handles Hazardous Materials
View Details
Multivariable Transmitter - Model 266CST - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details
Gauge Pressure Transmitter - Model 261GR - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol
Sensor Technology Mechanical Deflection; Strain Gauge
Pressure Measurement Absolute; Sealed
View Details
Differential Pressure Transmitter - Model 266MST - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Negative Pressure
View Details