Wiha Quality Tools Pliers 27418

Description
Wiha 27418 Combination Plier
Request a Quote
Description
Wiha 27418 Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2855012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2855012
Pliers 2855012
Wiha 27418 Combination Plier

Wiha 27418 Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2855012
Product Name Pliers
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2284070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Water Pump - Vinyl Grips - 258A - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Tongue and Groove
Jaw Capacity 2.12 inch (53.97 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details