RS Components, Ltd. Pliers 2284070

Description
Lindstrom RX 7590 Round Nose Plier
Request a Quote
Description
Lindstrom RX 7590 Round Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2284070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2284070
Pliers 2284070
Lindstrom RX 7590 Round Nose Plier

Lindstrom RX 7590 Round Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2284070
Product Name Pliers
Type Round-Nose; Specialty / Other; Round nose pliers
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1325255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9055 inch (23 mm)
View Details
Pliers - 182436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 14.96 inch (380 mm)
View Details
Pliers - 2380777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details