Gray Tools Canada Inc. Water Pump - Vinyl Grips 258A

Description
Water Pump - Vinyl Grips
Description
Water Pump - Vinyl Grips

Suppliers

Company
Product
Description
Supplier Links
Water Pump - Vinyl Grips - 258A - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Water Pump - Vinyl Grips
258A
Water Pump - Vinyl Grips 258A
Water Pump - Vinyl Grips

Water Pump - Vinyl Grips

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Pliers
Product Number 258A
Product Name Water Pump - Vinyl Grips
Type Tongue and Groove
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1447568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Slip Joint - Vinyl Grips - B8A - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Tongue and Groove
Jaw Capacity 0.5000 inch (12.7 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details