ABB Measurement & Analytics Magnetic Liquid Level Gauge KM26

Description
The KM26 Magnetic Level Gauge has provided custom engineered solutions to liquid level applications in industries such as: oil and gas, refinery, chemical, petrochemical, power generation and many more. The KM26 MLG has proven itself to be a safe, reliable, maintenance free solution for total and/or interface level detection in toxic, corrosive, high pressure and high temperature processes. Features: Highly visible level indication with no process fluid in contact with the glass All construction in-house by code certified welders Float designed and weighted for maximum accuracy with 75 grams minimum upward buoyant force Transmitter and switch options which can be installed, adjusted and maintained with no process interruption Safe for corrosive, flammable, toxic, high-temperature and high-pressure applications Rugged design - low or no maintenance
Request a Quote
Description
The KM26 Magnetic Level Gauge has provided custom engineered solutions to liquid level applications in industries such as: oil and gas, refinery, chemical, petrochemical, power generation and many more. The KM26 MLG has proven itself to be a safe, reliable, maintenance free solution for total and/or interface level detection in toxic, corrosive, high pressure and high temperature processes. Features: Highly visible level indication with no process fluid in contact with the glass All construction in-house by code certified welders Float designed and weighted for maximum accuracy with 75 grams minimum upward buoyant force Transmitter and switch options which can be installed, adjusted and maintained with no process interruption Safe for corrosive, flammable, toxic, high-temperature and high-pressure applications Rugged design - low or no maintenance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Liquid Level Gauge - KM26 - ABB Measurement & Analytics
Zurich, Switzerland
Magnetic Liquid Level Gauge
KM26
Magnetic Liquid Level Gauge KM26
The KM26 Magnetic Level Gauge has provided custom engineered solutions to liquid level applications in industries such as: oil and gas, refinery, chemical, petrochemical, power generation and many more. The KM26 MLG has proven itself to be a safe, reliable, maintenance free solution for total and/or interface level detection in toxic, corrosive, high pressure and high temperature processes. Features: Highly visible level indication with no process fluid in contact with the glass All construction in-house by code certified welders Float designed and weighted for maximum accuracy with 75 grams minimum upward buoyant force Transmitter and switch options which can be installed, adjusted and maintained with no process interruption Safe for corrosive, flammable, toxic, high-temperature and high-pressure applications Rugged design - low or no maintenance

The KM26 Magnetic Level Gauge has provided custom engineered solutions to liquid level applications in industries such as: oil and gas, refinery, chemical, petrochemical, power generation and many more. The KM26 MLG has proven itself to be a safe, reliable, maintenance free solution for total and/or interface level detection in toxic, corrosive, high pressure and high temperature processes.

Features:

  • Highly visible level indication with no process fluid in contact with the glass
  • All construction in-house by code certified welders
  • Float designed and weighted for maximum accuracy with 75 grams minimum upward buoyant force
  • Transmitter and switch options which can be installed, adjusted and maintained with no process interruption
  • Safe for corrosive, flammable, toxic, high-temperature and high-pressure applications
  • Rugged design - low or no maintenance
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number KM26
Product Name Magnetic Liquid Level Gauge
Device Classification Gauge
Measuring Range 0.0 to 48 inch (0.0 to 1219 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 5000 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic level transmitter - LST200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 13.78 to 315 inch (350 to 8000 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Magnetic Level Gauge Switch - LMS100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Magnetostrictive Level Transmitter - LMT100 - ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Repeatability (Point Level) 0.0122 +/-inch (0.3100 +/-mm)
Accuracy (Continuous Level) 0.0500 +/-inch (1.27 +/-mm)
View Details
Magnetic level gauge - MS41 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details