The ultrasonic level transmitter is a non-contact device for continuous level measurement with a 4-20 mA/HART output and integrated relay, featuring an integrated display and programming buttons. It operates on 12-36 V DC and is available with PP or PVDF sensors. The model identified by sensor code 159300123 corresponds to a 0.25-6 m measuring range with a PP sensor, threaded BSP 2" process connection, and terminal electrical connection. The unit weighs 0.790 kg.
Continous measuring, display, 4-20 mA/HART, relay
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Level Sensors |
| Product Number | 159300123 |
| Product Name | Measurement - Level - ultrasonic |
| Media Type | Liquid |