JL Audio, Inc. Monoblock Class A/B Subwoofer Amplifier, 500 W x 1 @ 2 Ω / 340 W x 1 @ 4 Ω - 14.4V JX500/1

Description
This rugged and reliable Class A/B monoblock uses a robust MOSFET power supply design that delivers rock-solid bass performance at a very affordable price.
Description
This rugged and reliable Class A/B monoblock uses a robust MOSFET power supply design that delivers rock-solid bass performance at a very affordable price.

Suppliers

Company
Product
Description
Supplier Links
Monoblock Class A/B Subwoofer Amplifier, 500 W x 1 @ 2 Ω / 340 W x 1 @ 4 Ω - 14.4V - JX500/1 - JL Audio, Inc.
Miramar, FL, USA
Monoblock Class A/B Subwoofer Amplifier, 500 W x 1 @ 2 Ω / 340 W x 1 @ 4 Ω - 14.4V
JX500/1
Monoblock Class A/B Subwoofer Amplifier, 500 W x 1 @ 2 Ω / 340 W x 1 @ 4 Ω - 14.4V JX500/1
This rugged and reliable Class A/B monoblock uses a robust MOSFET power supply design that delivers rock-solid bass performance at a very affordable price.

This rugged and reliable Class A/B monoblock uses a robust MOSFET power supply design that delivers rock-solid bass performance at a very affordable price.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number JX500/1
Product Name Monoblock Class A/B Subwoofer Amplifier, 500 W x 1 @ 2 Ω / 340 W x 1 @ 4 Ω - 14.4V
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details