Restek Allure®C18 Columns USP L1

Description
Excellent Columns for LC/MS and ELSD particle size: 5μm, spherical pore size: 60å carbon load: 27% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Most retentive of our alkyl stationary phases due to large surface area of the base silica and high-density bondings. Provides excellent peak shapes for a wide range of compounds. Similar Phase(s): Ultracarb C18, BetaMax Neutral, Discovery C18
Datasheet
Description
Excellent Columns for LC/MS and ELSD particle size: 5μm, spherical pore size: 60å carbon load: 27% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Most retentive of our alkyl stationary phases due to large surface area of the base silica and high-density bondings. Provides excellent peak shapes for a wide range of compounds. Similar Phase(s): Ultracarb C18, BetaMax Neutral, Discovery C18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Allure®C18 Columns - USP L1 - Restek
Bellefonte, PA, USA
Allure®C18 Columns
USP L1
Allure®C18 Columns USP L1
Excellent Columns for LC/MS and ELSD particle size: 5μm, spherical pore size: 60å carbon load: 27% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Most retentive of our alkyl stationary phases due to large surface area of the base silica and high-density bondings. Provides excellent peak shapes for a wide range of compounds. Similar Phase(s): Ultracarb C18, BetaMax Neutral, Discovery C18

Excellent Columns for LC/MS and ELSD

particle size: 5μm, spherical
pore size: 60Å
carbon load: 27%
endcap: fully endcapped
pH range: 2.5 to 8
temperature limit: 80°C
Most retentive of our alkyl stationary phases due to large surface area of the base silica and high-density bondings. Provides excellent peak shapes for a wide range of compounds. Similar Phase(s):

Ultracarb C18, BetaMax Neutral, Discovery C18

Supplier's Site
Pinnacle®II C18 Columns - USP L1 - Restek
Bellefonte, PA, USA
Pinnacle®II C18 Columns
USP L1
Pinnacle®II C18 Columns USP L1
particle size: 3μm or 5μm, spherical pore size: 110å carbon load: 13% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Excellent choice as a general purpose C18 column. Intermediate carbon loading and surface area, suitable for a wide range of acidic to neutral hydrophobic compounds. Replaces Hypersil® ODS and Pinnacle® C18. Similar Phase(s): Hypersil ODS

particle size: 3μm or 5μm, spherical
pore size: 110Å
carbon load: 13%
endcap: fully endcapped
pH range: 2.5 to 8
temperature limit: 80°C
Excellent choice as a general purpose C18 column. Intermediate carbon loading and surface area, suitable for a wide range of acidic to neutral hydrophobic compounds. Replaces Hypersil® ODS and Pinnacle® C18. Similar Phase(s):

Hypersil ODS

Supplier's Site
Raptor ARC-18 LC Columns - USP L1 - Restek
Bellefonte, PA, USA
Raptor ARC-18 LC Columns
USP L1
Raptor ARC-18 LC Columns USP L1
With Raptor™ LC columns, Restek chemists became the first to combine the speed of superficially porous particles (also known as SPP or “core-shell” particles) with the resolution of highly selective USLC® technology. This new breed of chromatographic column allows you to more easily achieve peak separation and faster analysis times without expensive UHPLC instrumentation. The birth of Restek’s Raptor™ SPP LC column line began with the innovative Biphenyl phase, but it has quickly grown to include a new Restek® phase: the ARC-18. Designed and intended specifically for use on LC-MS/MS systems, the Raptor™ ARC-18 column features a well-balanced retention profile without the drawbacks of using an ordinary C18 in the harsh, acidic mobile phases needed for mass spectrometry (MS). Even after extended use in these low-pH (≤ 2.0) conditions, the sterically protected ARC-18 offers consistent retention, peak shape, and response for charged bases, neutral acids, small polar compounds, and more. Ideal for high-throughput LC-MS/MS applications with minimal sample preparation. Well-balanced retention profile for better detection and integration of large, multiclass analyte lists. Sterically protected to endure low-pH mobile phases without sacrificing retention or peak quality. Part of Restek’s Raptor LC column line featuring 1.8 and 5 μm SPP core-shell silica. Raptor 1.8 µm columns are designed and QC tested for maximum lifetime under UHPLC pressures. And, because they are Raptor SPP LC columns, they offer the peak capacity, selectivity, and reproducibility that analysts have learned to depend on from Restek.

With Raptor™ LC columns, Restek chemists became the first to combine the speed of superficially porous particles (also known as SPP or “core-shell” particles) with the resolution of highly selective USLC® technology. This new breed of chromatographic column allows you to more easily achieve peak separation and faster analysis times without expensive UHPLC instrumentation.

The birth of Restek’s Raptor™ SPP LC column line began with the innovative Biphenyl phase, but it has quickly grown to include a new Restek® phase: the ARC-18. Designed and intended specifically for use on LC-MS/MS systems, the Raptor™ ARC-18 column features a well-balanced retention profile without the drawbacks of using an ordinary C18 in the harsh, acidic mobile phases needed for mass spectrometry (MS). Even after extended use in these low-pH (≤ 2.0) conditions, the sterically protected ARC-18 offers consistent retention, peak shape, and response for charged bases, neutral acids, small polar compounds, and more.

  • Ideal for high-throughput LC-MS/MS applications with minimal sample preparation.
  • Well-balanced retention profile for better detection and integration of large, multiclass analyte lists.
  • Sterically protected to endure low-pH mobile phases without sacrificing retention or peak quality.
  • Part of Restek’s Raptor LC column line featuring 1.8 and 5 μm SPP core-shell silica.

Raptor 1.8 µm columns are designed and QC tested for maximum lifetime under UHPLC pressures. And, because they are Raptor SPP LC columns, they offer the peak capacity, selectivity, and reproducibility that analysts have learned to depend on from Restek.

Supplier's Site Datasheet
Ultra C18 Columns - USP L1 - Restek
Bellefonte, PA, USA
Ultra C18 Columns
USP L1
Ultra C18 Columns USP L1
Excellent for a wide range of analyses particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 20% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C A retentive, high-purity packing that exhibits excellent peak shape for a wide range of compounds. Excellent general-purpose reversed phase column. Similar Phase(s): Discovery C18, Symmetry C18, Hypersil Gold C18, Luna C18, Zorbax C18, Kromasil C18, LiChrospher RP-18, Inertsil ODS-2, Develosil C18

Excellent for a wide range of analyses

particle size: 3μm or 5μm, spherical
pore size: 100Å
carbon load: 20%
endcap: fully endcapped
pH range: 2.5 to 8
temperature limit: 80°C
A retentive, high-purity packing that exhibits excellent peak shape for a wide range of compounds. Excellent general-purpose reversed phase column. Similar Phase(s):

Discovery C18, Symmetry C18, Hypersil Gold C18, Luna C18, Zorbax C18, Kromasil C18, LiChrospher RP-18, Inertsil ODS-2, Develosil C18

Supplier's Site
Raptor C18 LC Columns - USP L1 - Restek
Bellefonte, PA, USA
Raptor C18 LC Columns
USP L1
Raptor C18 LC Columns USP L1
To lower costs and improve profitability, you need columns to last longer, data to be reproducible, and existing HPLC instrumentation to run faster. Get there with the only general-purpose C18 that gives you Selectivity Accelerated. A traditional end-capped C18 ideal for general-purpose use in reversed-phase chromatography. Wide pH range (2–8) provides excellent data quality for many applications, matrices, and compounds. Offers the highest hydrophobic retention of any Raptor™ phase. Restek has brought the benefits of Raptor columns to those who have made the leap to UHPLC instruments, yet are still looking to boost their efficiencies further. Already sold with 2.7 and 5 µm superficially porous particles (SPP), Raptor columns are now available with 1.8 µm particles specifically for use with UHPLC. Choose from four distinctive Restek phase chemistries: Biphenyl, ARC-18, C18, and FluoroPhenyl. Raptor 1.8 µm columns are designed and QC tested for maximum lifetime under UHPLC pressures. And, because they are Raptor SPP LC columns, they offer the peak capacity, selectivity, and reproducibility that analysts have learned to depend on from Restek.

To lower costs and improve profitability, you need columns to last
longer, data to be reproducible, and existing HPLC instrumentation to
run faster. Get there with the only general-purpose C18 that gives you
Selectivity Accelerated.

  • A traditional end-capped C18 ideal for general-purpose use in reversed-phase chromatography.
  • Wide pH range (2–8) provides excellent data quality for many applications, matrices, and compounds.
  • Offers the highest hydrophobic retention of any Raptor™ phase.

Restek has brought the benefits of Raptor columns to those who have made the leap to UHPLC instruments, yet are still looking to boost their efficiencies further. Already sold with 2.7 and 5 µm superficially porous particles (SPP), Raptor columns are now available with 1.8 µm particles specifically for use with UHPLC. Choose from four distinctive Restek phase chemistries: Biphenyl, ARC-18, C18, and FluoroPhenyl.

Raptor 1.8 µm columns are designed and QC tested for maximum lifetime under UHPLC pressures. And, because they are Raptor SPP LC columns, they offer the peak capacity, selectivity, and reproducibility that analysts have learned to depend on from Restek.

Supplier's Site Datasheet
Allure®Aqueous C18 Columns - USP L1 - Restek
Bellefonte, PA, USA
Allure®Aqueous C18 Columns
USP L1
Allure®Aqueous C18 Columns USP L1
Excellent Columns for LC/MS and ELSD particle size: 5μm spherical pore size: 60å endcap: no pH range: 2.5 to 8 temperature limit: 80°C Highly retentive and selective phase for separating polar analytes, including polar acidic compounds. Compatible with highly aqueous (up to 100%) mobile phases. Highly base deactivated. An excellent choice when analyzing a wide range of compounds, as in LC/MS screening methods.

Excellent Columns for LC/MS and ELSD

particle size: 5μm spherical
pore size: 60Å
endcap: no
pH range: 2.5 to 8
temperature limit: 80°C
Highly retentive and selective phase for separating polar analytes, including polar acidic compounds. Compatible with highly aqueous (up to 100%) mobile phases. Highly base deactivated. An excellent choice when analyzing a wide range of compounds, as in LC/MS screening methods.

Supplier's Site
Pinnacle®DB Aqueous C18 Columns - USP L1 - Restek
Bellefonte, PA, USA
Pinnacle®DB Aqueous C18 Columns
USP L1
Pinnacle®DB Aqueous C18 Columns USP L1
particle size: 1.9μm, 3μm, or 5μm, spherical pore size: 140å carbon load: 6% pH range: 2.5 to 8 temperature limit: 80°C Highly selective phase for polar analytes. Compatible with highly aqueous (up to 100%) mobile phases. Silica manufactured by Restek. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available! Similar Phase(s): Aquasil C18, AQUA C18, Hypersil Gold AQ, YMC ODS-Aq

particle size: 1.9μm, 3μm, or 5μm, spherical
pore size: 140Å
carbon load: 6%
pH range: 2.5 to 8
temperature limit: 80°C
Highly selective phase for polar analytes. Compatible with highly aqueous (up to 100%) mobile phases. Silica manufactured by Restek. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available! Similar Phase(s):

Aquasil C18, AQUA C18, Hypersil Gold AQ, YMC ODS-Aq

Supplier's Site
Pinnacle®DB C18 Columns - USP L1 - Restek
Bellefonte, PA, USA
Pinnacle®DB C18 Columns
USP L1
Pinnacle®DB C18 Columns USP L1
particle size: 1.9μm, 3μm, or 5μm, spherical pore size: 140å carbon load: 11% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated spherical silica manufactured by Restek. Monomeric C18 bonding. Hydrophobic C18 phase suitable for analyses of a wide range of compounds, from acidic through slightly basic. Replaces Hypersil® BDS C18 and Pinnacle® ODS Amine. Similar Phase(s): Hypersil BDS C18, Zorbax Eclipse XDB-C18, Spherisorb ODS

particle size: 1.9μm, 3μm, or 5μm, spherical
pore size: 140Å
carbon load: 11%
endcap: yes
pH range: 2.5 to 8
temperature limit: 80°C
Highly base-deactivated spherical silica manufactured by Restek. Monomeric C18 bonding. Hydrophobic C18 phase suitable for analyses of a wide range of compounds, from acidic through slightly basic. Replaces Hypersil® BDS C18 and Pinnacle® ODS Amine. Similar Phase(s):

Hypersil BDS C18, Zorbax Eclipse XDB-C18, Spherisorb ODS

Supplier's Site
Viva C18 Columns - USP L1 - Restek
Bellefonte, PA, USA
Viva C18 Columns
USP L1
Viva C18 Columns USP L1
particle size: 3μm or 5μm, spherical pore size: 300å carbon load: 9% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of compounds. Excellent general-purpose column for analyzing large molecules and biomolecules. Similar Phase(s): BioBasic 18, Symmetry 300 C18, Jupiter 300 C18, Zorbax 300 OSB C18, Synchropak C18, 208 TP C18

particle size: 3μm or 5μm, spherical
pore size: 300Å
carbon load: 9%
endcap: yes
pH range: 2.5 to 8
temperature limit: 80°C
Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of compounds. Excellent general-purpose column for analyzing large molecules and biomolecules. Similar Phase(s):

BioBasic 18, Symmetry 300 C18, Jupiter 300 C18, Zorbax 300 OSB C18, Synchropak C18, 208 TP C18

Supplier's Site
Ultra Aqueous C18 Columns - USP L1 - Restek
Bellefonte, PA, USA
Ultra Aqueous C18 Columns
USP L1
Ultra Aqueous C18 Columns USP L1
particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 15% endcap: no pH range: 2.5 to 8 temperature limit: 80°C Highly retentive and selective for reversed phase separations of polar analytes. Highly base-deactivated. Compatible with highly aqueous (up to 100%) mobile phases. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available! Similar Phase(s): AQUA C18, Aquasil C18, Hypersil Gold AQ, YMC ODS-Aq

particle size: 3μm or 5μm, spherical
pore size: 100Å
carbon load: 15%
endcap: no
pH range: 2.5 to 8
temperature limit: 80°C
Highly retentive and selective for reversed phase separations of polar analytes. Highly base-deactivated. Compatible with highly aqueous (up to 100%) mobile phases. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available! Similar Phase(s):

AQUA C18, Aquasil C18, Hypersil Gold AQ, YMC ODS-Aq

Supplier's Site

Technical Specifications

  Restek Restek Restek Restek Restek Restek Restek
Product Category HPLC Columns HPLC Columns HPLC Columns HPLC Columns HPLC Columns HPLC Columns HPLC Columns
Product Number USP L1 USP L1 USP L1 USP L1 USP L1 USP L1 USP L1
Product Name Allure®C18 Columns Pinnacle®II C18 Columns Raptor ARC-18 LC Columns Ultra C18 Columns Raptor C18 LC Columns Pinnacle®DB Aqueous C18 Columns Viva C18 Columns
Column Type Analytical Analytical Analytical Analytical Analytical Analytical Analytical
Stationary Phase/Separation Process Normally Bonded Phase Normally Bonded Phase Normally Bonded Phase Normally Bonded Phase Normally Bonded Phase; Reversed Phase Normally Bonded Phase
Construction Material Stainless Steel Stainless Steel Stainless Steel Stainless Steel Stainless Steel Stainless Steel Stainless Steel
Packing Diameter 5 µm (0.1969 mils) 3 µm (0.1181 mils) 2.7 µm (0.1063 mils) 3 µm (0.1181 mils) 2.7 µm (0.1063 mils) 1.9 µm (0.0748 mils) 3 µm (0.1181 mils)
Pore Diameter 0.0060 µm (2.36E-4 mils) 0.0110 µm (4.33E-4 mils) 2.7 µm (0.1063 mils) 0.0100 µm (3.94E-4 mils) 2.7 µm (0.1063 mils) 0.0140 µm (5.51E-4 mils) 0.0300 µm (0.0012 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-3 10 µm 2.1 x 150 mm - 79392 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
UPLC / UHPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Reversed Phase (optional feature)
Packing Diameter 1.6 µm (0.0630 mils)
View Details
Ultra C4 Columns - USP L26 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details