Hamilton Company HxSil C18 3 µm 2.1 x 50 mm 79889

Description
Hamilton HxSil C18 columns are well end-capped for retention time reproducibility and durability. HxSil C18 columns exhibit greater retention than most columns and enhances the separation of compounds that are not sufficiently retained on other C18 columns.
Request a Quote
Description
Hamilton HxSil C18 columns are well end-capped for retention time reproducibility and durability. HxSil C18 columns exhibit greater retention than most columns and enhances the separation of compounds that are not sufficiently retained on other C18 columns.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HxSil C18 3 µm 2.1 x 50 mm - 79889 - Hamilton Company
Reno, NV, United States
HxSil C18 3 µm 2.1 x 50 mm
79889
HxSil C18 3 µm 2.1 x 50 mm 79889
Hamilton HxSil C18 columns are well end-capped for retention time reproducibility and durability. HxSil C18 columns exhibit greater retention than most columns and enhances the separation of compounds that are not sufficiently retained on other C18 columns.

Hamilton HxSil C18 columns are well end-capped for retention time reproducibility and durability. HxSil C18 columns exhibit greater retention than most columns and enhances the separation of compounds that are not sufficiently retained on other C18 columns.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79889
Product Name HxSil C18 3 µm 2.1 x 50 mm
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 10 µm 7 x 100 mm - 79495 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-X300 Starter Kit - 79373 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exclusion
Construction Material polymer
View Details
PRP-X400 7 µm 4.6 x 250 mm PEEK - 79387 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
PRP-X110 Replacement Cartridges (5/pk) - 79729 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details