IDEX Health & Science Precolumn MicroFilter, 2µm for 1/16" OD M-555-1

Description
Our Precolumn MicroFilters have a 10-32 standard male thread for effectively connecting directly into your Microbore or Analytical column. The void volume used is the design of this MicroFilter eliminates mixing of samples in the mobile phase. It is for 1/16 OD tubing and comes with (1) C-420 stainless steel Frit.
Description
Our Precolumn MicroFilters have a 10-32 standard male thread for effectively connecting directly into your Microbore or Analytical column. The void volume used is the design of this MicroFilter eliminates mixing of samples in the mobile phase. It is for 1/16 OD tubing and comes with (1) C-420 stainless steel Frit.

Suppliers

Company
Product
Description
Supplier Links
Precolumn MicroFilter, 2µm for 1/16
Oak Harbor, WA, USA
Precolumn MicroFilter, 2µm for 1/16" OD
M-555-1
Precolumn MicroFilter, 2µm for 1/16" OD M-555-1
Our Precolumn MicroFilters have a 10-32 standard male thread for effectively connecting directly into your Microbore or Analytical column. The void volume used is the design of this MicroFilter eliminates mixing of samples in the mobile phase. It is for 1/16 OD tubing and comes with (1) C-420 stainless steel Frit.

Our Precolumn MicroFilters have a 10-32 standard male thread for effectively connecting directly into your Microbore or Analytical column. The void volume used is the design of this MicroFilter eliminates mixing of samples in the mobile phase. It is for 1/16 OD tubing and comes with (1) C-420 stainless steel Frit.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number M-555-1
Product Name Precolumn MicroFilter, 2µm for 1/16" OD
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Stainless Steel Frit 20µm .125
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 3.17 mm (0.1250 inch)
Thickness 1651 µm (65 mils)
View Details
Filter Funnel w/ Drip-Tip - Z220140 - Sigma-Aldrich
Specs
Filter Type Filter Funnel w/ Drip-Tip
Sample Type Liquid
Sample Size 100 cc (6.1 cubic inches)
View Details