Bio-Rad Laboratories, Inc. Econo-Pac Protein A Columns 732-2022

Description
Pkg of 5, prepacked gravity-flow chromatography columns, prefilled with Affi-Gel protein A gel  Econo-Pac prepacked columns for gravity-flow chromatography allow fast and simplified antibody purification. The prepacked Econo-Pac columns include an upper frit, a snap-off end tip, graduated column markings, and a 30 ml total column volume. To improve column performance, use a flow adaptor.
Description
Pkg of 5, prepacked gravity-flow chromatography columns, prefilled with Affi-Gel protein A gel  Econo-Pac prepacked columns for gravity-flow chromatography allow fast and simplified antibody purification. The prepacked Econo-Pac columns include an upper frit, a snap-off end tip, graduated column markings, and a 30 ml total column volume. To improve column performance, use a flow adaptor.

Suppliers

Company
Product
Description
Supplier Links
Econo-Pac Protein A Columns - 732-2022 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Econo-Pac Protein A Columns
732-2022
Econo-Pac Protein A Columns 732-2022
Pkg of 5, prepacked gravity-flow chromatography columns, prefilled with Affi-Gel protein A gel  Econo-Pac prepacked columns for gravity-flow chromatography allow fast and simplified antibody purification. The prepacked Econo-Pac columns include an upper frit, a snap-off end tip, graduated column markings, and a 30 ml total column volume. To improve column performance, use a flow adaptor.

Pkg of 5, prepacked gravity-flow chromatography columns, prefilled with Affi-Gel protein A gel


Econo-Pac prepacked columns for gravity-flow chromatography allow fast and simplified antibody purification. The prepacked Econo-Pac columns include an upper frit, a snap-off end tip, graduated column markings, and a 30 ml total column volume. To improve column performance, use a flow adaptor.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 732-2022
Product Name Econo-Pac Protein A Columns
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

RCX-10 7 µm 4.1 x 250 mm - 79440 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
IsoBar Systems 3.0 mm ID, Parker Port 2.5 cm - 5030IP-05030-0025-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details
Econo-Column Chromatography Columns - 737-2522 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3 cm (1.18 inch)
View Details