Hamilton Company PRP-X100 10 µm 4.1 x 50 mm 79365

Description
PRP-X100 and PRP-X110 columns are well suited for use in systems employing suppressed/non-suppr essed conductivity, electrochemical, UV, and ICP-MS detection.
Request a Quote
Description
PRP-X100 and PRP-X110 columns are well suited for use in systems employing suppressed/non-suppr essed conductivity, electrochemical, UV, and ICP-MS detection.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PRP-X100 10 µm 4.1 x 50 mm - 79365 - Hamilton Company
Reno, NV, United States
PRP-X100 10 µm 4.1 x 50 mm
79365
PRP-X100 10 µm 4.1 x 50 mm 79365
PRP-X100 and PRP-X110 columns are well suited for use in systems employing suppressed/non-suppr essed conductivity, electrochemical, UV, and ICP-MS detection.

PRP-X100 and PRP-X110 columns are well suited for use in systems employing suppressed/non-suppressed conductivity, electrochemical, UV, and ICP-MS detection.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79365
Product Name PRP-X100 10 µm 4.1 x 50 mm
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
Packing Diameter 10 µm (0.3937 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X110S 7 µm 2.1 x 100 mm PEEK - 79743 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
PRP-X100 10 µm 4.6 x 250 mm PEEK - 79455 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
PRP-1 5 µm 2.1 x 100 mm - 79790 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-1 5 µm 4.6 x 250 mm PEEK - 79571 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details