Restek Allure®PFP Propyl Columns USP L43

Description
Excellent Columns for LC/MS and ELSD particle size: 5μm, spherical pore size: 60å carbon load: 17% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C A pentafluorophenyl phase with a propyl spacer. Highly retentive for basic analytes. An excellent phase for separating nucleosides, nucleotides, purines, pyrimidines, halogenated compounds, β-blockers, and tricyclic antidepressants.
Description
Excellent Columns for LC/MS and ELSD particle size: 5μm, spherical pore size: 60å carbon load: 17% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C A pentafluorophenyl phase with a propyl spacer. Highly retentive for basic analytes. An excellent phase for separating nucleosides, nucleotides, purines, pyrimidines, halogenated compounds, β-blockers, and tricyclic antidepressants.

Suppliers

Company
Product
Description
Supplier Links
Allure®PFP Propyl Columns - USP L43 - Restek
Bellefonte, PA, USA
Allure®PFP Propyl Columns
USP L43
Allure®PFP Propyl Columns USP L43
Excellent Columns for LC/MS and ELSD particle size: 5μm, spherical pore size: 60å carbon load: 17% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C A pentafluorophenyl phase with a propyl spacer. Highly retentive for basic analytes. An excellent phase for separating nucleosides, nucleotides, purines, pyrimidines, halogenated compounds, β-blockers, and tricyclic antidepressants.

Excellent Columns for LC/MS and ELSD

particle size: 5μm, spherical
pore size: 60Å
carbon load: 17%
endcap: fully endcapped
pH range: 2.5 to 8
temperature limit: 80°C
A pentafluorophenyl phase with a propyl spacer. Highly retentive for basic analytes. An excellent phase for separating nucleosides, nucleotides, purines, pyrimidines, halogenated compounds, β-blockers, and tricyclic antidepressants.

Supplier's Site
Viva PFP Propyl Columns - USP L43 - Restek
Bellefonte, PA, USA
Viva PFP Propyl Columns
USP L43
Viva PFP Propyl Columns USP L43
particle size: 5μm, spherical pore size: 300å carbon load: 5% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C A pentafluorophenyl phase with a propyl spacer. Highly retentive for basic analytes. Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of compounds, including nucleosides, nucleotides, and halogenated compounds.

particle size: 5μm, spherical
pore size: 300Å
carbon load: 5%
endcap: yes
pH range: 2.5 to 8
temperature limit: 80°C
A pentafluorophenyl phase with a propyl spacer. Highly retentive for basic analytes. Highly base-deactivated wide pore packing that exhibits excellent peak shape for a wide range of compounds, including nucleosides, nucleotides, and halogenated compounds.

Supplier's Site
Ultra PFP Propyl Columns - USP L43 - Restek
Bellefonte, PA, USA
Ultra PFP Propyl Columns
USP L43
Ultra PFP Propyl Columns USP L43
particle size: 3μm or 5μm, spherical pore size: 100å carbon load: 15% endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C A pentafluorophenyl phase with a propyl spacer. Highly retentive for basic analytes. An excellent phase for separating nucleosides, nucleotides, purines, pyrimidines, and halogenated compounds. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available! Similar Phase(s): Discovery HS F5

particle size: 3μm or 5μm, spherical
pore size: 100Å
carbon load: 15%
endcap: fully endcapped
pH range: 2.5 to 8
temperature limit: 80°C
A pentafluorophenyl phase with a propyl spacer. Highly retentive for basic analytes. An excellent phase for separating nucleosides, nucleotides, purines, pyrimidines, and halogenated compounds. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available! Similar Phase(s):

Discovery HS F5

Supplier's Site
Raptor FluoroPhenyl LC Columns - USP L43 - Restek
Bellefonte, PA, USA
Raptor FluoroPhenyl LC Columns
USP L43
Raptor FluoroPhenyl LC Columns USP L43
Restek has brought the benefits of Raptor columns to those who have made the leap to UHPLC instruments, yet are still looking to boost their efficiencies further. Already sold with 2.7 and 5 µm superficially porous particles (SPP), Raptor columns are now available with 1.8 µm particles specifically for use with UHPLC. Choose from four distinctive Restek phase chemistries: Biphenyl, ARC-18, C18, and FluoroPhenyl. Raptor 1.8 µm columns are designed and QC tested for maximum lifetime under UHPLC pressures. And, because they are Raptor SPP LC columns, they offer the peak capacity, selectivity, and reproducibility that analysts have learned to depend on from Restek. Capable of both reversed-phase and HILIC separations. Ideal for increasing sensitivity and selectivity in LC-MS analyses. Offers increased retention for charged bases. Part of Restek’s Raptor LC column line featuring 1.8 and 5 μm SPP core-shell silica. Switch to a Raptor FluoroPhenyl LC column when you need more retention and selectivity for basic and hydrophilic compounds than you can achieve on a C18.

Restek has brought the benefits of Raptor columns to those who have made the leap to UHPLC instruments, yet are still looking to boost their efficiencies further. Already sold with 2.7 and 5 µm superficially porous particles (SPP), Raptor columns are now available with 1.8 µm particles specifically for use with UHPLC. Choose from four distinctive Restek phase chemistries: Biphenyl, ARC-18, C18, and FluoroPhenyl.

Raptor 1.8 µm columns are designed and QC tested for maximum lifetime under UHPLC pressures. And, because they are Raptor SPP LC columns, they offer the peak capacity, selectivity, and reproducibility that analysts have learned to depend on from Restek.

  • Capable of both reversed-phase and HILIC separations.
  • Ideal for increasing sensitivity and selectivity in LC-MS analyses.
  • Offers increased retention for charged bases.
  • Part of Restek’s Raptor LC column line featuring 1.8 and 5 μm SPP core-shell silica.
  • Switch to a Raptor FluoroPhenyl LC column when you need more retention and selectivity for basic and hydrophilic compounds than you can achieve on a C18.
Supplier's Site
Pinnacle®DB PFP Propyl Columns - USP L43 - Restek
Bellefonte, PA, USA
Pinnacle®DB PFP Propyl Columns
USP L43
Pinnacle®DB PFP Propyl Columns USP L43
particle size: 1.9μm, 3μm, or 5μm, spherical pore size: 140å carbon load: 6% endcap: yes pH range: 2.5 to 8 temperature limit: 80°C Pinnacle® DB PFP Propyl, a unique pentafluorophenyl phase with a propyl spacer, uses a highly base-deactivated spherical silica manufactured by Restek. This highly base-deactivated packing exhibits excellent peak shapes for a wide range of compounds, including nucleosides, nucleotides, and halogenated compounds. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available! Similar Phase(s): Discovery HS F5

particle size: 1.9μm, 3μm, or 5μm, spherical
pore size: 140Å
carbon load: 6%
endcap: yes
pH range: 2.5 to 8
temperature limit: 80°C
Pinnacle® DB PFP Propyl, a unique pentafluorophenyl phase with a propyl spacer, uses a highly base-deactivated spherical silica manufactured by Restek. This highly base-deactivated packing exhibits excellent peak shapes for a wide range of compounds, including nucleosides, nucleotides, and halogenated compounds. Part of the Restek USLC™ column set, which offers the widest range of reversed phase selectivity available! Similar Phase(s):

Discovery HS F5

Supplier's Site

Technical Specifications

  Restek Restek Restek Restek Restek
Product Category HPLC Columns HPLC Columns HPLC Columns HPLC Columns HPLC Columns
Product Number USP L43 USP L43 USP L43 USP L43 USP L43
Product Name Allure®PFP Propyl Columns Viva PFP Propyl Columns Ultra PFP Propyl Columns Raptor FluoroPhenyl LC Columns Pinnacle®DB PFP Propyl Columns
Column Type Analytical Analytical Analytical Analytical Analytical
Stationary Phase/Separation Process Normally Bonded Phase Reversed Phase; HILIC Separation Reversed Phase; HILIC Separation Normally Bonded Phase; Reversed Phase Reversed Phase; HILIC Separation
Construction Material Stainless Steel Stainless Steel Stainless Steel Stainless Steel Stainless Steel
Packing Diameter 5 µm (0.1969 mils) 5 µm (0.1969 mils) 3 µm (0.1181 mils) 2.7 µm (0.1063 mils) 1.9 µm (0.0748 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, 5 µm, 100 Å, Bulk Resin (1 gram) - 79791 - Hamilton Company
Specs
Stationary Phase/Separation Process Reversed Phase
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
View Details
Sodium Column - 1154150 - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details
Allure®Organic Acids Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
RP8 HPLC Column, 5um, 100A, 4.6x150mm, 6% carbon load - OL-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details