Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HPLC COLUMNS
PICKERING LABORATORIES, INC.
1953020 -- GLYPHOSATE COLUMN
Pickering Laboratories, Inc.
Glyphosate Column
1953020
Description
Cation-exchange Guard Column, 3.0 × 20 mm
Pickering Laboratories, Inc.
Done
Description
Cation-exchange Guard Column, 3.0 × 20 mm
Suppliers
Company
Product
Description
Supplier Links
Pickering Laboratories, Inc.
Mountain View, CA, USA
Glyphosate Column
1953020
Glyphosate Column
1953020
Cation-exchange Guard Column, 3.0 × 20 mm
Cation-exchange Guard Column, 3.0 × 20 mm
Supplier's Site
Technical Specifications
Pickering Laboratories, Inc.
Product Category
HPLC Columns
Product Number
1953020
Product Name
Glyphosate Column
Unlock Full Specs
to access all available technical data
Similar Products
Hamilton Company
PRP-C18, 5 µm, 100 Å, 2.1 x 50 mm
79672
Specs
Column Type
Analytical
Stationary Phase/Separation Process
Reversed Phase
Construction Material
Stainless Steel
View Details
IDEX Health & Science
LC Column Tubes 4.0mm ID x 1/4" OD 30cm
101-04040-030EP
Specs
Column Type
Analytical
Construction Material
Stainless Steel
Column Length
3 cm (1.18 inch)
View Details
Bio-Rad Laboratories, Inc.
Econo-Column Chromatography Column
737-5071
Specs
Column Type
Analytical
View Details
Pickering Laboratories, Inc.
Glyphosate Column
1952150
View Details