Restek Allure®AK Columns

Description
particle size: 5μm pore size: 60å endcap: yes pH range: 2.5 to 8 temperature limit: 80°C This highly retentive, highly selective phase, unique to Restek, was developed specifically for the analysis of aldehydes and ketones as DNPH derivatives. Allure® AK is a reversed phase HPLC material that has the unique ability to separate all thirteen carbonyl compounds specified in California Air Resources Board (CARB) Method # 1004, using a simple acetonitrile/water gradient, in less than 15 minutes. Other columns require long analysis times or the use of tetrahydrofuran.
Description
particle size: 5μm pore size: 60å endcap: yes pH range: 2.5 to 8 temperature limit: 80°C This highly retentive, highly selective phase, unique to Restek, was developed specifically for the analysis of aldehydes and ketones as DNPH derivatives. Allure® AK is a reversed phase HPLC material that has the unique ability to separate all thirteen carbonyl compounds specified in California Air Resources Board (CARB) Method # 1004, using a simple acetonitrile/water gradient, in less than 15 minutes. Other columns require long analysis times or the use of tetrahydrofuran.

Suppliers

Company
Product
Description
Supplier Links
Allure®AK Columns -  - Restek
Bellefonte, PA, USA
Allure®AK Columns
Allure®AK Columns
particle size: 5μm pore size: 60å endcap: yes pH range: 2.5 to 8 temperature limit: 80°C This highly retentive, highly selective phase, unique to Restek, was developed specifically for the analysis of aldehydes and ketones as DNPH derivatives. Allure® AK is a reversed phase HPLC material that has the unique ability to separate all thirteen carbonyl compounds specified in California Air Resources Board (CARB) Method # 1004, using a simple acetonitrile/water gradient, in less than 15 minutes. Other columns require long analysis times or the use of tetrahydrofuran.

particle size: 5μm
pore size: 60Å
endcap: yes
pH range: 2.5 to 8
temperature limit: 80°C
This highly retentive, highly selective phase, unique to Restek, was developed specifically for the analysis of aldehydes and ketones as DNPH derivatives. Allure® AK is a reversed phase HPLC material that has the unique ability to separate all thirteen carbonyl compounds specified in California Air Resources Board (CARB) Method # 1004, using a simple acetonitrile/water gradient, in less than 15 minutes. Other columns require long analysis times or the use of tetrahydrofuran.

Supplier's Site

Technical Specifications

  Restek
Product Category HPLC Columns
Product Name Allure®AK Columns
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-3 10 µm 4.1 x 250 mm - 79794 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Sodium Column - 1193250 - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details
Ultra C1 Columns - USP L13 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
Silica HPLC Column, 5um, 100A, 4.6x250mm - S-5-100/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details