Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HPLC COLUMNS
PICKERING LABORATORIES, INC.
0785150 -- SPECIALTY COLUMN
Pickering Laboratories, Inc.
Specialty Column
0785150
Description
Anion-exchange column, (4.6 x 150 mm), 5 µm
Pickering Laboratories, Inc.
Done
Description
Anion-exchange column, (4.6 x 150 mm), 5 µm
Suppliers
Company
Product
Description
Supplier Links
Pickering Laboratories, Inc.
Mountain View, CA, USA
Specialty Column
0785150
Specialty Column
0785150
Anion-exchange column, (4.6 x 150 mm), 5 µm
Anion-exchange column, (4.6 x 150 mm), 5 µm
Supplier's Site
Technical Specifications
Pickering Laboratories, Inc.
Product Category
HPLC Columns
Product Number
0785150
Product Name
Specialty Column
Unlock Full Specs
to access all available technical data
Similar Products
Hamilton Company
PRP-3 10 µm 4.6 x 250 mm PEEK
79574
Specs
Column Type
Analytical
Stationary Phase/Separation Process
Reversed Phase
Construction Material
polymer
View Details
Pickering Laboratories, Inc.
Alkion Column
9410917
View Details
Restek
Raptor EtG/EtS LC Columns
Specs
Column Type
Analytical
Stationary Phase/Separation Process
Normally Bonded Phase
Construction Material
Stainless Steel
View Details
Waters Corporation
UHPLC Columns
Specs
Column Type
Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process
Reversed Phase (optional feature)
Packing Diameter
1.6 µm (0.0630 mils)
View Details