Werbel Microwave LLC Power Splitters/Combiners WM4PD-4-18-S

Description
WM4PD-4-18-S is a 4-way in-line power splitter covering the continuous bandwidth of 4 to 18 GHz in a compact enclosure measuring 1.98 x 1.46 x 0.38 inches. The device is RoHS compliant. There exist two through mounting holes for top-down bolting to a chassis. The SMA female connectors are stainless steel for durability and ruggedness. Typical insertion loss is only 0.7dB. Isolation 21dB typical between output ports. Werbel Microwave’s unique design approach results in a compact device covering C band, X band and Ku band with very low insertion loss. In production since 2016. Designed, assembled, and tested in the USA. Purchase direct via DigiKey Marketplace.
Request a Quote
Description
WM4PD-4-18-S is a 4-way in-line power splitter covering the continuous bandwidth of 4 to 18 GHz in a compact enclosure measuring 1.98 x 1.46 x 0.38 inches. The device is RoHS compliant. There exist two through mounting holes for top-down bolting to a chassis. The SMA female connectors are stainless steel for durability and ruggedness. Typical insertion loss is only 0.7dB. Isolation 21dB typical between output ports. Werbel Microwave’s unique design approach results in a compact device covering C band, X band and Ku band with very low insertion loss. In production since 2016. Designed, assembled, and tested in the USA. Purchase direct via DigiKey Marketplace.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WM4PD-4-18-S is a 4-way power divider operating from 4 to 18 GHz, with SMA female connectors and an aluminum enclosure measuring 1.98 x 1.46 x 0.38 inches. It has a maximum insertion loss of 1.3 dB, minimum isolation of 18 dB between output ports, and a maximum return loss of 12 dB at the input port and 14 dB at each output port. Amplitude unbalance is ≤0.7 dB, and phase unbalance is ≤10 degrees. The device handles up to 30 W continuous wave power with a maximum DC current of 0.4 A. It operates from -55 to +85 °C, is RoHS3 compliant, and is rated for indoor use only.

Datasheet Summary
Powered by GS/AI

The WM4PD-4-18-S is a 4-way power divider operating from 4 to 18 GHz, with SMA female connectors and an aluminum enclosure measuring 1.98 x 1.46 x 0.38 inches. It has a maximum insertion loss of 1.3 dB, minimum isolation of 18 dB between output ports, and a maximum return loss of 12 dB at the input port and 14 dB at each output port. Amplitude unbalance is ≤0.7 dB, and phase unbalance is ≤10 degrees. The device handles up to 30 W continuous wave power with a maximum DC current of 0.4 A. It operates from -55 to +85 °C, is RoHS3 compliant, and is rated for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Power Splitters/Combiners - WM4PD-4-18-S - Werbel Microwave LLC
East Hanover, NJ, United States
Power Splitters/Combiners
WM4PD-4-18-S
Power Splitters/Combiners WM4PD-4-18-S
WM4PD-4-18-S is a 4-way in-line power splitter covering the continuous bandwidth of 4 to 18 GHz in a compact enclosure measuring 1.98 x 1.46 x 0.38 inches. The device is RoHS compliant. There exist two through mounting holes for top-down bolting to a chassis. The SMA female connectors are stainless steel for durability and ruggedness. Typical insertion loss is only 0.7dB. Isolation 21dB typical between output ports. Werbel Microwave’s unique design approach results in a compact device covering C band, X band and Ku band with very low insertion loss. In production since 2016. Designed, assembled, and tested in the USA. Purchase direct via DigiKey Marketplace.

WM4PD-4-18-S is a 4-way in-line power splitter covering the continuous bandwidth of 4 to 18 GHz in a compact enclosure measuring 1.98 x 1.46 x 0.38 inches. The device is RoHS compliant. There exist two through mounting holes for top-down bolting to a chassis. The SMA female connectors are stainless steel for durability and ruggedness. Typical insertion loss is only 0.7dB. Isolation 21dB typical between output ports. Werbel Microwave’s unique design approach results in a compact device covering C band, X band and Ku band with very low insertion loss. In production since 2016. Designed, assembled, and tested in the USA.

Purchase direct via DigiKey Marketplace.

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number WM4PD-4-18-S
Product Name Power Splitters/Combiners
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM8PD-18-40-K - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 40000.00 MHz
View Details
Power Splitters/Combiners - WM4PD-2-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 26500.00 MHz
View Details
Power Splitters/Combiners - WM4PD-0.5-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA; UHF
View Details
Resistive Power Splitters/Taps - WMRD08-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details