Werbel Microwave LLC Power Splitters/Combiners D-3186

Description
Power Divider, 3-way, 6-18GHz, SMA Female
Request a Quote
Description
Power Divider, 3-way, 6-18GHz, SMA Female
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D-3186 is a 3-way Wilkinson power divider operating from 6 to 18 GHz with SMA female connectors, designed for splitting signals of equal magnitude and phase in RF systems. It handles up to 10 watts CW with a 50-ohm impedance and features minimum return loss of 9.5 dB at the input port and 11.5 dB at output ports, isolation of at least 15 dB between outputs, amplitude balance of 0.3 dB, and phase balance of 3.4 degrees. The housing is aluminum with brass, gold-plated connectors and PTFE insulators, operates from -55 to +85 °C, weighs approximately 57 grams, and is RoHS and REACH compliant. It is intended for indoor use only.

Datasheet Summary
Powered by GS/AI

The D-3186 is a 3-way Wilkinson power divider operating from 6 to 18 GHz with SMA female connectors, designed for splitting signals of equal magnitude and phase in RF systems. It handles up to 10 watts CW with a 50-ohm impedance and features minimum return loss of 9.5 dB at the input port and 11.5 dB at output ports, isolation of at least 15 dB between outputs, amplitude balance of 0.3 dB, and phase balance of 3.4 degrees. The housing is aluminum with brass, gold-plated connectors and PTFE insulators, operates from -55 to +85 °C, weighs approximately 57 grams, and is RoHS and REACH compliant. It is intended for indoor use only.

Suppliers

Company
Product
Description
Supplier Links
Power Splitters/Combiners - D-3186 - Werbel Microwave LLC
East Hanover, NJ, United States
Power Splitters/Combiners
D-3186
Power Splitters/Combiners D-3186
Power Divider, 3-way, 6-18GHz, SMA Female

Power Divider, 3-way, 6-18GHz, SMA Female

Supplier's Site Datasheet

Technical Specifications

  Werbel Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number D-3186
Product Name Power Splitters/Combiners
0º Power Divider Division: 3-Way
Unlock Full Specs
to access all available technical data

Similar Products

Active Splitters - WMA-PD-08-L-N-DC1 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Connectorized Module
View Details
Power Splitters/Combiners - D-4182 - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA
View Details
Power Splitters/Combiners - WM8PD-20-3000M-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 20.00 to 3000.00 MHz
View Details
Resistive Power Splitters/Taps - WMRD03-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details