WMRD06-7.2-S is a 6-way resistive splitter operating from DC to 7.2 GHz with 50-ohm impedance, designed for signal distribution in indoor environments. It features SMA-female connectors, aluminum enclosure, and brass with gold-plated contacts. Total insertion loss ranges from 15.6 to 17.8 dB, with return loss of at least 9.5 dB at all ports and isolation of at least 25 dB between the 1-2-3 and 4-5-6 output groups. Power handling is rated up to +30 dBm at +30°C, derating linearly to +25 dBm at +85°C. Operating temperature ranges from -40°C to +85°C, with storage from -55°C to +100°C. The part is RoHS3 compliant and weighs 54.5 g.
WMRD06-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design, the nominal insertion loss and isolation is 6dB, hence it is often referred to as a “6dB splitter”. It has applications in markets such as CATV, test and measurement, and military radio. May be used in single shot pulse power and timer synchronization applications. Its small size makes it easy to integrate into compact systems. Designed, assembled, and tested in the USA. Wi-Fi Wi-Max 6E 6G 7.125GHz.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | WMRD06-7.2-S |
| Product Name | Resistive Power Splitters/Taps |
| Package Type / Form Factor | Connectorized Module |