DEWALT Industrial Tool Co. 9" x 1/8" x 5/8"-11 Metal Grinding Wheel DWA4515H

Description
Type 27 Wheels: 1/8" Cutting and Grinding Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for Agressive grinding action and smoother running wheels 3 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: 1/8" Cutting and Grinding Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for Agressive grinding action and smoother running wheels 3 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
9" x 1/8" x 5/8"-11 Metal Grinding Wheel - DWA4515H - DEWALT Industrial Tool Co.
Baltimore, MD, USA
9" x 1/8" x 5/8"-11 Metal Grinding Wheel
DWA4515H
9" x 1/8" x 5/8"-11 Metal Grinding Wheel DWA4515H
Type 27 Wheels: 1/8" Cutting and Grinding Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for Agressive grinding action and smoother running wheels 3 full sheets of fiberglass for durability and safety

Type 27 Wheels: 1/8" Cutting and Grinding Wheels
Product Features

  • High performance aluminum oxide grain for long life and high material removal
  • High grain concentration for Agressive grinding action and smoother running wheels
  • 3 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DWA4515H
Product Name 9" x 1/8" x 5/8"-11 Metal Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Gemini Medium - 66252836571 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 1221150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741421-4 - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details