RS Components, Ltd. 693466

Description
For use with tool steel and mild steel. Suits most workshop applications. Bore size 31.75mm Abrasive Material = Aluminium Oxide Diameter = 150mm Width = 25mm Bore Size = 31.75mm Maximum Safe Speed = 4460rpm Series = Bench Wheel
Request a Quote
Description
For use with tool steel and mild steel. Suits most workshop applications. Bore size 31.75mm Abrasive Material = Aluminium Oxide Diameter = 150mm Width = 25mm Bore Size = 31.75mm Maximum Safe Speed = 4460rpm Series = Bench Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 693466 - RS Components, Ltd.
Corby, Northants, United Kingdom
For use with tool steel and mild steel. Suits most workshop applications. Bore size 31.75mm Abrasive Material = Aluminium Oxide Diameter = 150mm Width = 25mm Bore Size = 31.75mm Maximum Safe Speed = 4460rpm Series = Bench Wheel

For use with tool steel and mild steel. Suits most workshop applications. Bore size 31.75mm
Abrasive Material = Aluminium Oxide
Diameter = 150mm
Width = 25mm
Bore Size = 31.75mm
Maximum Safe Speed = 4460rpm
Series = Bench Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 693466
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
 - 1985592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
 - 1221140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
 - 1221141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details