The ideal relay version for the separation of input and output signals in industrial automation.
High powers can be safely switched with the RIDERSERIES.
Conventional relays and LED indicators are simply plugged in, retaining and disassembly clips provide a secure fixing.
| Weidmuller | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RCMKIT-I 24VDC 2CO LD |
| Product Name | RIDERSERIES - Complete Module |
| Mounting | Screw Connection |
| Features | Visual Indicator |
| Approvals | CE; RoHS |
| Operating Temp | -40 to 158 F (-40 to 70 C) |
| CO | 2 |