WAGO Relay module 286-364/004-000

Description
Relay module; Nominal input voltage: 24 VDC; 1 make contact; Limiting continuous current: 3 A; Railway; Red status indicator; Module width: 10 mm; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 VDC; 1 make contact; Limiting continuous current: 3 A; Railway; Red status indicator; Module width: 10 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 286-364/004-000 - WAGO
Germantown, WI, United States
Relay module
286-364/004-000
Relay module 286-364/004-000
Relay module; Nominal input voltage: 24 VDC; 1 make contact; Limiting continuous current: 3 A; Railway; Red status indicator; Module width: 10 mm; gray

Relay module; Nominal input voltage: 24 VDC; 1 make contact; Limiting continuous current: 3 A; Railway; Red status indicator; Module width: 10 mm; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-286-364/004-000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-286-364/004-000-ND
Power Relays, Over 2 Amps 2946-286-364/004-000-ND
General Purpose Relay 24VDC Coil Socketable

General Purpose Relay 24VDC Coil Socketable

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 286-364/004-000 2946-286-364/004-000-ND
Product Name Relay module Power Relays, Over 2 Amps
Mounting Pluggable module for receptacle terminal blocks Socketable
Relay Type General
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products