TE Connectivity Barrier Strips 1-1546306-7

Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 17 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Dimensions Product Length : 179 MM  [7.05 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 17 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Dimensions Product Length : 179 MM  [7.05 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1546306-7 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1546306-7
Barrier Strips 1-1546306-7
Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Quick Connect Tab Plating Material : Tin Configuration Features Number of Levels : 1 Number of Positions : 17 Number of Rows : 2 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Dimensions Product Length : 179 MM  [7.05 INCH ] Wire Size (MMSQ) : .3 - 3 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Screw Material : Steel Screw Plating Material : Nickel Thread Size : 6-32 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 50 Product Type Features Block Style : Non-Feed Through Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Barrier Strip Style : Dual Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical
  • Quick Connect Tab Plating Material : Tin

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 17
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 20

Dimensions


  • Product Length : 179 MM  [7.05 INCH ]
  • Wire Size (MMSQ) : .3 - 3
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : End Mounting Ears
  • Screw Material : Steel
  • Screw Plating Material : Nickel
  • Thread Size : 6-32

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 50

Product Type Features


  • Block Style : Non-Feed Through
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Terminal Blocks - 1-1546306-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1546306-7
Terminal Blocks 1-1546306-7
17P.374 DR BARRIER STRIP

17P.374 DR BARRIER STRIP

Buy Now
Terminal Block, Barrier, 17Pos, 22-12Awg; Product Range Buchanan Te Connectivity - 07J5410 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 17Pos, 22-12Awg; Product Range Buchanan Te Connectivity
07J5410
Terminal Block, Barrier, 17Pos, 22-12Awg; Product Range Buchanan Te Connectivity 07J5410
TERMINAL BLOCK, BARRIER, 17POS, 22-12AWG; Product Range:Dual Barrier Series; No. of Contacts:17Contacts; Pitch Spacing:9.53mm; Connector Type:Terminal Block, Barrier; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 17POS, 22-12AWG; Product Range:Dual Barrier Series; No. of Contacts:17Contacts; Pitch Spacing:9.53mm; Connector Type:Terminal Block, Barrier; Connector Mounting:Panel Mount; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Barrier Terminal Blocks - 1-1546306-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1-1546306-7
Barrier Terminal Blocks 1-1546306-7
Barrier Terminal Blocks BARRIER STRIP 17P VERT .375

Barrier Terminal Blocks BARRIER STRIP 17P VERT .375

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-1546306-7 1-1546306-7 07J5410 1-1546306-7
Product Name Barrier Strips Terminal Blocks Terminal Block, Barrier, 17Pos, 22-12Awg; Product Range Buchanan Te Connectivity Barrier Terminal Blocks
Mounting Options Terminal Strip Terminal Strip Panel Mount; Panel Mount
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 17 17 17
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546296-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1437416-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers