WAGO Ground terminal block 2002-1207

Description
2-conductor ground terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet
Description
2-conductor ground terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground terminal block - 2002-1207 - WAGO
Germantown, WI, United States
Ground terminal block
2002-1207
Ground terminal block 2002-1207
2-conductor ground terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow

2-conductor ground terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; green-yellow

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-1207-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1207-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1207-ND
2-CONDUCTOR GROUND TERMINAL BLOC

2-CONDUCTOR GROUND TERMINAL BLOC

Buy Now Datasheet
2 CONDUCTOR GRD RL MTD TE - 2002-1207 - Heilind Electronics, Inc.
Wilmington, MA, United States
2 CONDUCTOR GRD RL MTD TE
2002-1207
2 CONDUCTOR GRD RL MTD TE 2002-1207
2 CONDUCTOR GRD RL MTD TE

2 CONDUCTOR GRD RL MTD TE

Buy Now
DIN Rail Terminal Blocks - 5076541 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
5076541
DIN Rail Terminal Blocks 5076541
WAGO 2002-1207 Earth Terminal Block

WAGO 2002-1207 Earth Terminal Block

Supplier's Site
Terminal Blk/Strip Wiring Dev - 11177507 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177507
Terminal Blk/Strip Wiring Dev 11177507
TERMINAL BLOCK, 2-CONDUCTOR GROUND, 2.5 MM², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP®, 2;50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 2-CONDUCTOR GROUND, 2.5 MM², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP®, 2;50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WAGO Panel Accessories 2002-1207

WAGO Panel Accessories 2002-1207

Supplier's Site
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Wago - 28K2010 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Wago
28K2010
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Wago 28K2010
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; Depth:32.5mmRoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; Depth:32.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Heilind Electronics, Inc. RS Components, Ltd. Radwell International Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1207 2946-2002-1207-ND 2002-1207 5076541 11177507 28K2010
Product Name Ground terminal block Terminal Blocks - Din Rail, Channel 2 CONDUCTOR GRD RL MTD TE DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Push in Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal Single Feed Through
North American 12 to 18 AWG 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Empty component plug housing - 2002-880 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2004-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Component Terminal Block with LED - 2002-1321/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers