Weidmuller Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller DRMKITP230VAC 2CO LD/PB

Description
POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
Description
POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The DRMKITP230VAC 2CO LD/PB is a fully assembled relay kit with a 2CO contact configuration, rated for 230 V AC control voltage and 10 A continuous current, designed for DIN rail mounting. It features a push-in connection method, a test button with mechanical position indicator, and a status LED. The relay has a width of 30.6 mm, height of 101.8 mm, and depth of 82.3 mm, with a net weight of 97.5 g. It operates between -40 °C and 55 °C, supports choking range of 0.14 mm² to 1.5 mm², and meets IP20 protection with 1.8 kVeff dielectric strength between input and output. The contacts are AgNi with 0.15 μm gold plating, rated for 250 V AC switching and 20 A inrush current for 50 ms. The kit includes a base and retaining clip, is 100% function-tested, and complies with RoHS and cURus standards.

Datasheet Summary
Powered by GS/AI

The DRMKITP230VAC 2CO LD/PB is a fully assembled relay kit with a 2CO contact configuration, rated for 230 V AC control voltage and 10 A continuous current, designed for DIN rail mounting. It features a push-in connection method, a test button with mechanical position indicator, and a status LED. The relay has a width of 30.6 mm, height of 101.8 mm, and depth of 82.3 mm, with a net weight of 97.5 g. It operates between -40 °C and 55 °C, supports choking range of 0.14 mm² to 1.5 mm², and meets IP20 protection with 1.8 kVeff dielectric strength between input and output. The contacts are AgNi with 0.15 μm gold plating, rated for 250 V AC switching and 20 A inrush current for 50 ms. The kit includes a base and retaining clip, is 100% function-tested, and complies with RoHS and cURus standards.

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller - 83AH7380 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller
83AH7380
Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller 83AH7380
POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 83AH7380
Product Name Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spst-No, 240Vac, 24Vdc, 2A; Contact Configuration Finder - 08X7087 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - 1348376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details