The 4C series consists of relay interface modules designed for use with PLC and electronic systems, offering 1 CO (10 A) or 2 CO (8 A) configurations with push-in terminals and 35 mm DIN rail mounting. The module is 15.8 mm wide, features supply status indication and coil suppression, operates on AC or DC coils with nominal voltages of 12, 24, 110, 120, or 230 V AC or 12, 24, or 125 V DC, and meets UL Listing for certain relay/socket combinations. It has an IP20 protection rating, operates from -40 to +70 °C, and offers a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Contact material is AgNi with a minimum switching load of 300 mW (5 V/5 mA).
RELAY INTERFACE MODULE; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 70AH0397 |
| Product Name | Relay Interface Module; Svhc Finder |
| Features | Latching |