The FTR-H2 series is a 1-pole, 10A power relay designed for power switching and FA equipment control. It features a surface-mountable, flux-proof RT II design with dimensions of 11.0 x 24.0 x 25.0 mm and weighs approximately 13.0 g. The relay has a minimum insulation distance of 6 mm between coil and contact, a dielectric strength of 4,000 V, and a surge strength of 10,000 V. It is rated for TV-5 lamp load switching with silver tin dioxide contacts and meets UL, CSA, and VDE safety standards. The coil operates at 530 mW for the standard type and 250 mW for the high-sensitive type, with an operating temperature range of -40°C to +70°C. It is RoHS compliant and certified to UL 508, CSA C22.2 No. 14, and EN61810-1 standards.
Innovative Relays
As a technology-driven enterprise, FCL Components develops automotive, signal, power, latching and non-latching relays to meet market requirements.
FCL Components' focus is to design and manufacture innovative relay products with high quality standards for a range of applications including home appliances, alternative energy, electrical vehicles, solar panels, and more.
| FCL Components America | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | FTR-H2 |
| Product Name | Power Relays |
| Relay Type | High Voltage Relay |